Pasternack Attenuators PE7429-8

Description
RF Attenuators 8dB 0 Hz ~ 40 GHz 500mW 2.92mm In-Line Module
Datasheet
Description
RF Attenuators 8dB 0 Hz ~ 40 GHz 500mW 2.92mm In-Line Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PE7429-8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7429-8
Attenuators PE7429-8
RF Attenuators 8dB 0 Hz ~ 40 GHz 500mW 2.92mm In-Line Module

RF Attenuators 8dB 0 Hz ~ 40 GHz 500mW 2.92mm In-Line Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PE7429-8
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-SMA-02-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuators - NFA11001 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.6 :1
View Details
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 7.8 dB
View Details
Fixed Attenuator Pads - ATN3580-15 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 15 dB
View Details
4 suppliers