Pasternack 1 Watt RF Load Up to 10 GHz with SMC Plug PE6TR006

Description
PE6TR006 1 Watts RF load (also known as termination or dummy load) has a SMC connector that is plug. This Pasternack 1 watt SMC plug load / termination is rated for a maximum frequency of 10 GHz. Our SMC plug termination load is a rf load termination with a 50 Ohm impedance. This SMC load / coax terminator is manufactured with no chain and brass body. Pasternack 50 Ohm SMC coaxial termination / load is RoHS compliant and has an average maximum VSWR of 1.3:1. PE6TR006 1 watt SMC plug load termination is one of over 40,000 RF, microwave and millimeter wave components in-stock at Pasternack. Our SMC plug 1 watt termination load will ship worldwide the same day as purchased.
Datasheet
Description
PE6TR006 1 Watts RF load (also known as termination or dummy load) has a SMC connector that is plug. This Pasternack 1 watt SMC plug load / termination is rated for a maximum frequency of 10 GHz. Our SMC plug termination load is a rf load termination with a 50 Ohm impedance. This SMC load / coax terminator is manufactured with no chain and brass body. Pasternack 50 Ohm SMC coaxial termination / load is RoHS compliant and has an average maximum VSWR of 1.3:1. PE6TR006 1 watt SMC plug load termination is one of over 40,000 RF, microwave and millimeter wave components in-stock at Pasternack. Our SMC plug 1 watt termination load will ship worldwide the same day as purchased.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Watt RF Load Up to 10 GHz with SMC Plug - PE6TR006 - Pasternack
Irvine, CA, United States
1 Watt RF Load Up to 10 GHz with SMC Plug
PE6TR006
1 Watt RF Load Up to 10 GHz with SMC Plug PE6TR006
PE6TR006 1 Watts RF load (also known as termination or dummy load) has a SMC connector that is plug. This Pasternack 1 watt SMC plug load / termination is rated for a maximum frequency of 10 GHz. Our SMC plug termination load is a rf load termination with a 50 Ohm impedance. This SMC load / coax terminator is manufactured with no chain and brass body. Pasternack 50 Ohm SMC coaxial termination / load is RoHS compliant and has an average maximum VSWR of 1.3:1. PE6TR006 1 watt SMC plug load termination is one of over 40,000 RF, microwave and millimeter wave components in-stock at Pasternack. Our SMC plug 1 watt termination load will ship worldwide the same day as purchased.

PE6TR006 1 Watts RF load (also known as termination or dummy load) has a SMC connector that is plug. This Pasternack 1 watt SMC plug load / termination is rated for a maximum frequency of 10 GHz. Our SMC plug termination load is a rf load termination with a 50 Ohm impedance.

This SMC load / coax terminator is manufactured with no chain and brass body. Pasternack 50 Ohm SMC coaxial termination / load is RoHS compliant and has an average maximum VSWR of 1.3:1. PE6TR006 1 watt SMC plug load termination is one of over 40,000 RF, microwave and millimeter wave components in-stock at Pasternack. Our SMC plug 1 watt termination load will ship worldwide the same day as purchased.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Electrical Connectors
Product Number PE6TR006
Product Name 1 Watt RF Load Up to 10 GHz with SMC Plug
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Straight Plug - 150114 - PIC Wire & Cable
Specs
Geometry Straight
View Details