Pasternack RF Antennas PE51RD1018

Description
915MHz ISM, LPWAN, LoRA, IoT, M2M Blade, Tilt/Swivel RF Antenna 900MHz ~ 930MHz 5dBi RP-SMA Male Connector Mount
Description
915MHz ISM, LPWAN, LoRA, IoT, M2M Blade, Tilt/Swivel RF Antenna 900MHz ~ 930MHz 5dBi RP-SMA Male Connector Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The PE51RD1018 is a 5 dBi omnidirectional rubber duck antenna designed for the 900 MHz ISM band, featuring a Reverse Polarity SMA (RP-SMA) male connector. It has a flexible design that allows for tilt and swivel positioning, making it adaptable for various installation angles. With a length of 15.5 inches, this antenna provides improved performance over standard stock antennas, offering a broader coverage area and stronger signal strength. It is suitable for applications in digital spread spectrum radios, LPWAN, LoRa, IoT, and M2M communications. The antenna operates within a frequency range of 900 to 930 MHz and has a maximum input VSWR of 2:1, with an impedance of 50 Ohms. The operating temperature range is from -40 to +65 degrees Celsius, ensuring reliability in diverse environmental conditions.

Datasheet Summary
Powered by GS/AI

The PE51RD1018 is a 5 dBi omnidirectional rubber duck antenna designed for the 900 MHz ISM band, featuring a Reverse Polarity SMA (RP-SMA) male connector. It has a flexible design that allows for tilt and swivel positioning, making it adaptable for various installation angles. With a length of 15.5 inches, this antenna provides improved performance over standard stock antennas, offering a broader coverage area and stronger signal strength. It is suitable for applications in digital spread spectrum radios, LPWAN, LoRa, IoT, and M2M communications. The antenna operates within a frequency range of 900 to 930 MHz and has a maximum input VSWR of 2:1, with an impedance of 50 Ohms. The operating temperature range is from -40 to +65 degrees Celsius, ensuring reliability in diverse environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PE51RD1018 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PE51RD1018
RF Antennas PE51RD1018
915MHz ISM, LPWAN, LoRA, IoT, M2M Blade, Tilt/Swivel RF Antenna 900MHz ~ 930MHz 5dBi RP-SMA Male Connector Mount

915MHz ISM, LPWAN, LoRA, IoT, M2M Blade, Tilt/Swivel RF Antenna 900MHz ~ 930MHz 5dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number PE51RD1018
Product Name RF Antennas
Applications ISM, LPWAN, LoRA, IoT, M2M
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108783-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
WiFi Antennas - 2269047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 0.0 dB
View Details
VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details