Pasternack RF Antennas PE51OM1036

Description
829MHz 5G, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz 8dBi N Type Female Bracket Mount
Datasheet
Description
829MHz 5G, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz 8dBi N Type Female Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PE51OM1036 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PE51OM1036
RF Antennas PE51OM1036
829MHz 5G, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz 8dBi N Type Female Bracket Mount

829MHz 5G, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz 8dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number PE51OM1036
Product Name RF Antennas
Applications 5G, LTE
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details