Pasternack RF Antennas PE51OM1028

Description
788.5MHz, 2.2GHz 4G, 5G, Bluetooth, loT, Zigbee™, Z-Wave Whip, Straight RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2dBi, 3dBi N Type Male Connector Mount
Description
788.5MHz, 2.2GHz 4G, 5G, Bluetooth, loT, Zigbee™, Z-Wave Whip, Straight RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2dBi, 3dBi N Type Male Connector Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The PE51OM1028 is a multi-band portable omnidirectional antenna designed for a frequency range of 617 to 2690 MHz, making it suitable for 4G and 5G networks, as well as IoT applications. It features a Type N male connector, allowing for direct mounting to radios or terminals without the need for additional coaxial jumpers. The antenna provides a gain of 0 to 3 dBi and is constructed with an ABS radome, ensuring durability in various environments. With an IP67 rating, the antenna is weatherproof and can be used in both indoor and outdoor settings. It operates effectively across multiple frequency bands, including 600, 700, 850, 900, 1800, 1900, 2100, and 2600 MHz. The operating temperature range is from -20 to +65 degrees Celsius, making it versatile for different climatic conditions. The compact design and lightweight nature of the antenna enhance its portability for various applications.

Datasheet Summary
Powered by GS/AI

The PE51OM1028 is a multi-band portable omnidirectional antenna designed for a frequency range of 617 to 2690 MHz, making it suitable for 4G and 5G networks, as well as IoT applications. It features a Type N male connector, allowing for direct mounting to radios or terminals without the need for additional coaxial jumpers. The antenna provides a gain of 0 to 3 dBi and is constructed with an ABS radome, ensuring durability in various environments. With an IP67 rating, the antenna is weatherproof and can be used in both indoor and outdoor settings. It operates effectively across multiple frequency bands, including 600, 700, 850, 900, 1800, 1900, 2100, and 2600 MHz. The operating temperature range is from -20 to +65 degrees Celsius, making it versatile for different climatic conditions. The compact design and lightweight nature of the antenna enhance its portability for various applications.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PE51OM1028 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PE51OM1028
RF Antennas PE51OM1028
788.5MHz, 2.2GHz 4G, 5G, Bluetooth, loT, Zigbee™, Z-Wave Whip, Straight RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2dBi, 3dBi N Type Male Connector Mount

788.5MHz, 2.2GHz 4G, 5G, Bluetooth, loT, Zigbee™, Z-Wave Whip, Straight RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2dBi, 3dBi N Type Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number PE51OM1028
Product Name RF Antennas
Applications 4G, 5G, Bluetooth, loT, Zigbee™, Z-Wave
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108948-3 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Multi-Band Antennas - 1248869 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details