Pasternack RF Antennas PE51MP1000

Description
150MHz, 450MHz, 450MHz General Purpose Whip, Straight RF Antenna 142.5MHz ~ 157.5MHz, 425MHz ~ 475MHz, 400MHz ~ 500MHz 2dBi NMO Magnetic
Datasheet
Description
150MHz, 450MHz, 450MHz General Purpose Whip, Straight RF Antenna 142.5MHz ~ 157.5MHz, 425MHz ~ 475MHz, 400MHz ~ 500MHz 2dBi NMO Magnetic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PE51MP1000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PE51MP1000
RF Antennas PE51MP1000
150MHz, 450MHz, 450MHz General Purpose Whip, Straight RF Antenna 142.5MHz ~ 157.5MHz, 425MHz ~ 475MHz, 400MHz ~ 500MHz 2dBi NMO Magnetic

150MHz, 450MHz, 450MHz General Purpose Whip, Straight RF Antenna 142.5MHz ~ 157.5MHz, 425MHz ~ 475MHz, 400MHz ~ 500MHz 2dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number PE51MP1000
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
3D Choke Ring Tripleband GNSS Antenna - AS-ANT3B-CHO-L1256-SMATNC-00 - ArduSimple
Specs
Gain 40 dB
VSWR 1.5 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details