Pasternack RF Antennas PE51FP1005-1

Description
915MHz GSM, ISM, LPWAN, LoRA, WLAN Panel RF Antenna 902MHz ~ 928MHz 8dBi N Type Male Wall Mount
Datasheet
Description
915MHz GSM, ISM, LPWAN, LoRA, WLAN Panel RF Antenna 902MHz ~ 928MHz 8dBi N Type Male Wall Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PE51FP1005-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PE51FP1005-1
RF Antennas PE51FP1005-1
915MHz GSM, ISM, LPWAN, LoRA, WLAN Panel RF Antenna 902MHz ~ 928MHz 8dBi N Type Male Wall Mount

915MHz GSM, ISM, LPWAN, LoRA, WLAN Panel RF Antenna 902MHz ~ 928MHz 8dBi N Type Male Wall Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number PE51FP1005-1
Product Name RF Antennas
Applications GSM, ISM, LPWAN, LoRA, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 0600-00024 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
4 suppliers
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details