The PE51AK1001 is a dual-band duplexed antenna kit designed for VHF/UHF applications, covering frequency ranges of 108-174 MHz and 380-870 MHz. It features an NMO mount with three integral N-Type connectors and includes a low-loss combination mount with an integrated GPS antenna. The kit is suitable for various mobile applications, including service vehicles, public safety, and public transportation. The duplexer has a maximum input power of 150 watts for VHF and 100 watts for UHF, with an isolation of 50 dB between the bands. The field tunable antennas included in the kit allow for flexibility in operation across the specified frequency ranges, with a typical VSWR of 1.6:1. The GPS antenna operates at a center frequency of 1575.42 MHz, providing a gain of 30 dBi and a maximum input power of 10 watts. Mechanical specifications include a height of 31.75 inches for the field tunable antennas and a temperature operating range of -40°C to 85°C. The product is designed to withstand harsh environmental conditions, including salt fog and high humidity. This antenna kit is ideal for engineers seeking reliable performance in mobile communication systems.
140MHz, 450MHz, 808MHz, 1.575GHz General Purpose Whip, Straight RF Antenna 100MHz ~ 180MHz, 380MHz ~ 520MHz, 746MHz ~ 870MHz, 1.572GHz ~ 1.578GHz 2dBi, 2dBi, 2dBi, 30dBi NMO Magnetic
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Antennas |
| Product Number | PE51AK1001 |
| Product Name | RF Antennas |
| Applications | General Purpose |