Pasternack RF Antennas PE51222

Description
752MHz, 883MHz, 2.205GHz, 3.8GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Flat Panel RF Antenna 704MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.2GHz, 2.496GHz ~ 2.69GHz 3dBi, 3.5dBi, 4.5dBi, 5dBi N Type Female (2) Ceiling Mount
Datasheet
Description
752MHz, 883MHz, 2.205GHz, 3.8GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Flat Panel RF Antenna 704MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.2GHz, 2.496GHz ~ 2.69GHz 3dBi, 3.5dBi, 4.5dBi, 5dBi N Type Female (2) Ceiling Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PE51222 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PE51222
RF Antennas PE51222
752MHz, 883MHz, 2.205GHz, 3.8GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Flat Panel RF Antenna 704MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.2GHz, 2.496GHz ~ 2.69GHz 3dBi, 3.5dBi, 4.5dBi, 5dBi N Type Female (2) Ceiling Mount

752MHz, 883MHz, 2.205GHz, 3.8GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Flat Panel RF Antenna 704MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.2GHz, 2.496GHz ~ 2.69GHz 3dBi, 3.5dBi, 4.5dBi, 5dBi N Type Female (2) Ceiling Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number PE51222
Product Name RF Antennas
Applications 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
GSM & GPRS Antennas - 2024085 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 1700.0 to ? MHz
View Details