Pasternack RF Antennas PE51219

Description
657.5MHz, 829MHz, 2.205GHz, 3.8GHz, 5.45GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Dome RF Antenna 617MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 4.2GHz, 4.9GHz ~ 6GHz 1.8dBi, 2dBi, 3dBi, 4dBi, 4.5dBi N Type Female Ceiling Mount
Datasheet
Description
657.5MHz, 829MHz, 2.205GHz, 3.8GHz, 5.45GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Dome RF Antenna 617MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 4.2GHz, 4.9GHz ~ 6GHz 1.8dBi, 2dBi, 3dBi, 4dBi, 4.5dBi N Type Female Ceiling Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PE51219 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PE51219
RF Antennas PE51219
657.5MHz, 829MHz, 2.205GHz, 3.8GHz, 5.45GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Dome RF Antenna 617MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 4.2GHz, 4.9GHz ~ 6GHz 1.8dBi, 2dBi, 3dBi, 4dBi, 4.5dBi N Type Female Ceiling Mount

657.5MHz, 829MHz, 2.205GHz, 3.8GHz, 5.45GHz 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Dome RF Antenna 617MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 4.2GHz, 4.9GHz ~ 6GHz 1.8dBi, 2dBi, 3dBi, 4dBi, 4.5dBi N Type Female Ceiling Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number PE51219
Product Name RF Antennas
Applications 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M
Unlock Full Specs
to access all available technical data

Similar Products

u-blox ANN-MB-00 Multiband GNSS Antenna - AS-ANT2B-ANN-L1L2-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1559.0 to 1606.0 MHz
Gain 28 dB
VSWR 2 :1
View Details
3 suppliers
Antennas - 2118899-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details