Pasternack RF Antennas PE51211

Description
5.5GHz WLAN PCB Trace RF Antenna 5.15GHz ~ 5.850GHz 3.5dBi U.FL (UMCX), IPEX Surface Mount
Datasheet
Description
5.5GHz WLAN PCB Trace RF Antenna 5.15GHz ~ 5.850GHz 3.5dBi U.FL (UMCX), IPEX Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PE51211 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PE51211
RF Antennas PE51211
5.5GHz WLAN PCB Trace RF Antenna 5.15GHz ~ 5.850GHz 3.5dBi U.FL (UMCX), IPEX Surface Mount

5.5GHz WLAN PCB Trace RF Antenna 5.15GHz ~ 5.850GHz 3.5dBi U.FL (UMCX), IPEX Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number PE51211
Product Name RF Antennas
Applications WLAN
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A120530TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; WLAN
Primary Frequency Range 2400.0 to 5000.0 MHz
Technology Type Stamped Metal
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - NN03-410 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 790.0 to 2500.0 MHz
Gain 4 dB
View Details
2 suppliers