Pasternack RF Antennas PE51200

Description
829MHz, 1.94GHz, 2.5GHz PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 1dBi, 2.5dBi, 5dBi U.FL (UMCX), IPEX Surface Mount
Datasheet
Description
829MHz, 1.94GHz, 2.5GHz PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 1dBi, 2.5dBi, 5dBi U.FL (UMCX), IPEX Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PE51200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PE51200
RF Antennas PE51200
829MHz, 1.94GHz, 2.5GHz PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 1dBi, 2.5dBi, 5dBi U.FL (UMCX), IPEX Surface Mount

829MHz, 1.94GHz, 2.5GHz PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 1dBi, 2.5dBi, 5dBi U.FL (UMCX), IPEX Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number PE51200
Product Name RF Antennas
Technology Type PCB Trace
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RFID Antennas - 2272065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to ? MHz
Gain 5 dB
View Details