PE4962 type C female coaxial connector has an interface type of RG59, RG62 and a 50 Ohm impedance. Pasternack type C female connector uses shield/contact clamp/solder as an attachment method.
The Pasternack C type female coaxial connector has a teflon dielectric type. The Pasternack C type coaxial connector has a brass body with nickel plating. This type C female coaxial RF connector is RoHS and REACH compliant.
This Pasternack female type C connector will ship the same day as purchased. Our type C female connector is part of over 40,000 RF, microwave and millimeter wave components in stock for worldwide shipment. We also build custom C type connector cable assemblies that will ship the same day as well.
| Pasternack | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | PE4962 |
| Product Name | C Female Connector Clamp/Solder Attachment For RG59, RG62 |
| Connector Type | Type C |