PE4806 D-Sub receptacle coaxial connector has an interface type of RG178, RG196 and a 50 Ohm impedance. Pasternack D-Sub receptacle connector uses shield/contact solder/solder as an attachment method.
The Pasternack D-Sub receptacle coaxial connector has a ptfe dielectric type. The Pasternack D-Sub coaxial connector has a brass body with gold plating. This D-Sub receptacle coaxial RF connector is REACH compliant.
This Pasternack receptacle D-Sub connector will ship the same day as purchased. Our D-Sub receptacle connector is part of over 40,000 RF, microwave and millimeter wave components in stock for worldwide shipment. We also build custom D-Sub connector cable assemblies that will ship the same day as well.
| Pasternack | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | PE4806 |
| Product Name | D-Sub Receptacle Contact Solder Attachment for RG178, RG196 |
| Gender | Female / Jack |