PE44028 SMA male 2 hole flange connector has an interface type of .012 inch pin and a 50 Ohm impedance. Pasternack SMA male 2 hole flange connector uses shield/contact as an attachment method.
The Pasternack SMA male 2 hole flange connector has a ptfe dielectric type. The Pasternack SMA connector has a passivated stainless steel body. This SMA male 2 hole flange RF connector is REACH compliant.
This Pasternack male SMA 2 hole flange connector will ship the same day as purchased. Our 2 hole flange SMA male connector is part of over 40,000 RF, microwave and millimeter wave components in stock for worldwide shipment. We also build custom SMA connector cable assemblies that will ship the same day as well.
| Pasternack | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | PE44028 |
| Product Name | SMA Male Field Replaceable Connector With EMI Gasket 2 Hole Flange Mount .012 inch Pin |
| Connector Type | SMA |