Radio frequency assembly 75 Ohm mini SMB plug right angle to 75 Ohm F female bulkhead cable 100 cm length using 75 Ohm RG187 coax from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. 75 Ohm mini SMB plug right angle to 75 Ohm F female bulkhead cable 100 cm length using 75 Ohm RG187 coax, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom mini SMB to type F cable assembly orders will ship same day as well.
| Pasternack | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | PE3W07602-100CM |
| Product Name | 75 Ohm Mini SMB Plug Right Angle to 75 Ohm F Female Bulkhead Cable 100 cm Length Using 75 Ohm RG187 Coax |
| Application | RF |