Pasternack SMA Male to Mini SMP Female Cable 200 cm Length Using PE-SR405FLJ Coax with HeatShrink PE3W04210/HS-200CM

Description
Radio frequency assembly SMA male to mini SMP female cable 200 cm length using PE-SR405FLJ coax with heatshrink from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. SMA male to mini SMP female cable 200 cm length using PE-SR405FLJ coax with heatshrink, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom SMA to Mini SMP cable assembly orders will ship same day as well. Pasternack RF coax cable assembly is built with SMA cable connection on one end and Mini SMP cable connection on the other. Our SMA to Mini SMP cable assemblies have a male gender on end 1 and female on end 2. This SMA to Mini SMP cable is a male to female coax assembly, PE3W04210/HS-200CM, can also be known as a SMA plug to Mini SMP jack cable assembly and will be shipped same-day as it is purchased. SMA plug to Mini SMP jack cable assembly PE3W04210/HS-200CM is built with PE-SR405FLJ which is a formable coax type. The Pasternack formable SMA cable assembly is manufactured with SMA to Mini SMP cable connectors, has a 50 Ohm impedance and is single shielded. RF specs on this 18 GHz maximum frequency SMA male to Mini SMP female cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. PE3W04210/HS-200CM can also be used in the other direction and will be Mini SMP female to SMA male cable assembly if the opposite connectivity is required. SMA plug to Mini SMP jack cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality SMA to Mini SMP cable assembly for quick shipment worldwide. Variations of SMA cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this SMA male to mini SMP female cable 200 cm length using PE-SR405FLJ coax with heatshrink.
Datasheet
Description
Radio frequency assembly SMA male to mini SMP female cable 200 cm length using PE-SR405FLJ coax with heatshrink from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. SMA male to mini SMP female cable 200 cm length using PE-SR405FLJ coax with heatshrink, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom SMA to Mini SMP cable assembly orders will ship same day as well. Pasternack RF coax cable assembly is built with SMA cable connection on one end and Mini SMP cable connection on the other. Our SMA to Mini SMP cable assemblies have a male gender on end 1 and female on end 2. This SMA to Mini SMP cable is a male to female coax assembly, PE3W04210/HS-200CM, can also be known as a SMA plug to Mini SMP jack cable assembly and will be shipped same-day as it is purchased. SMA plug to Mini SMP jack cable assembly PE3W04210/HS-200CM is built with PE-SR405FLJ which is a formable coax type. The Pasternack formable SMA cable assembly is manufactured with SMA to Mini SMP cable connectors, has a 50 Ohm impedance and is single shielded. RF specs on this 18 GHz maximum frequency SMA male to Mini SMP female cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. PE3W04210/HS-200CM can also be used in the other direction and will be Mini SMP female to SMA male cable assembly if the opposite connectivity is required. SMA plug to Mini SMP jack cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality SMA to Mini SMP cable assembly for quick shipment worldwide. Variations of SMA cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this SMA male to mini SMP female cable 200 cm length using PE-SR405FLJ coax with heatshrink.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male to Mini SMP Female Cable 200 cm Length Using PE-SR405FLJ Coax with HeatShrink - PE3W04210/HS-200CM - Pasternack
Irvine, CA, United States
SMA Male to Mini SMP Female Cable 200 cm Length Using PE-SR405FLJ Coax with HeatShrink
PE3W04210/HS-200CM
SMA Male to Mini SMP Female Cable 200 cm Length Using PE-SR405FLJ Coax with HeatShrink PE3W04210/HS-200CM
Radio frequency assembly SMA male to mini SMP female cable 200 cm length using PE-SR405FLJ coax with heatshrink from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. SMA male to mini SMP female cable 200 cm length using PE-SR405FLJ coax with heatshrink, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom SMA to Mini SMP cable assembly orders will ship same day as well. Pasternack RF coax cable assembly is built with SMA cable connection on one end and Mini SMP cable connection on the other. Our SMA to Mini SMP cable assemblies have a male gender on end 1 and female on end 2. This SMA to Mini SMP cable is a male to female coax assembly, PE3W04210/HS-200CM, can also be known as a SMA plug to Mini SMP jack cable assembly and will be shipped same-day as it is purchased. SMA plug to Mini SMP jack cable assembly PE3W04210/HS-200CM is built with PE-SR405FLJ which is a formable coax type. The Pasternack formable SMA cable assembly is manufactured with SMA to Mini SMP cable connectors, has a 50 Ohm impedance and is single shielded. RF specs on this 18 GHz maximum frequency SMA male to Mini SMP female cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. PE3W04210/HS-200CM can also be used in the other direction and will be Mini SMP female to SMA male cable assembly if the opposite connectivity is required. SMA plug to Mini SMP jack cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality SMA to Mini SMP cable assembly for quick shipment worldwide. Variations of SMA cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this SMA male to mini SMP female cable 200 cm length using PE-SR405FLJ coax with heatshrink.

Radio frequency assembly SMA male to mini SMP female cable 200 cm length using PE-SR405FLJ coax with heatshrink from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. SMA male to mini SMP female cable 200 cm length using PE-SR405FLJ coax with heatshrink, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom SMA to Mini SMP cable assembly orders will ship same day as well.

Pasternack RF coax cable assembly is built with SMA cable connection on one end and Mini SMP cable connection on the other. Our SMA to Mini SMP cable assemblies have a male gender on end 1 and female on end 2. This SMA to Mini SMP cable is a male to female coax assembly, PE3W04210/HS-200CM, can also be known as a SMA plug to Mini SMP jack cable assembly and will be shipped same-day as it is purchased.

SMA plug to Mini SMP jack cable assembly PE3W04210/HS-200CM is built with PE-SR405FLJ which is a formable coax type. The Pasternack formable SMA cable assembly is manufactured with SMA to Mini SMP cable connectors, has a 50 Ohm impedance and is single shielded. RF specs on this 18 GHz maximum frequency SMA male to Mini SMP female cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. PE3W04210/HS-200CM can also be used in the other direction and will be Mini SMP female to SMA male cable assembly if the opposite connectivity is required.

SMA plug to Mini SMP jack cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality SMA to Mini SMP cable assembly for quick shipment worldwide. Variations of SMA cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this SMA male to mini SMP female cable 200 cm length using PE-SR405FLJ coax with heatshrink.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3W04210/HS-200CM
Product Name SMA Male to Mini SMP Female Cable 200 cm Length Using PE-SR405FLJ Coax with HeatShrink
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details