Pasternack SMB Jack to BNC Male Cable 24 Inch Length Using RG174 Coax, LF Solder PE3W01494LF-24

Description
Radio frequency assembly SMB jack to BNC male cable 24 inch length using RG174 coax, LF solder from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. SMB jack to BNC male cable 24 inch length using RG174 coax, LF solder, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom SMB to BNC cable assembly orders will ship same day as well.
Datasheet
Description
Radio frequency assembly SMB jack to BNC male cable 24 inch length using RG174 coax, LF solder from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. SMB jack to BNC male cable 24 inch length using RG174 coax, LF solder, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom SMB to BNC cable assembly orders will ship same day as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB Jack to BNC Male Cable 24 Inch Length Using RG174 Coax, LF Solder - PE3W01494LF-24 - Pasternack
Irvine, CA, United States
SMB Jack to BNC Male Cable 24 Inch Length Using RG174 Coax, LF Solder
PE3W01494LF-24
SMB Jack to BNC Male Cable 24 Inch Length Using RG174 Coax, LF Solder PE3W01494LF-24
Radio frequency assembly SMB jack to BNC male cable 24 inch length using RG174 coax, LF solder from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. SMB jack to BNC male cable 24 inch length using RG174 coax, LF solder, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom SMB to BNC cable assembly orders will ship same day as well.

Radio frequency assembly SMB jack to BNC male cable 24 inch length using RG174 coax, LF solder from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. SMB jack to BNC male cable 24 inch length using RG174 coax, LF solder, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom SMB to BNC cable assembly orders will ship same day as well.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3W01494LF-24
Product Name SMB Jack to BNC Male Cable 24 Inch Length Using RG174 Coax, LF Solder
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - VFB-SK8P-M12-MCU02-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
RF Cable Assemblies - 2081390-2 - TE Connectivity
Specs
Application RF
Product Type FAKRA Plug
Cable Length 1.97 ft (6 dm)
View Details
3 suppliers
Stability Cables - SP-35-MM-78 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Motor cable - NEBM-S1W15-E-1.5-Q7-LE6 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
2 suppliers