Pasternack BNC Male to MHV Male Cable 100 cm Length Using RG58 Coax PE3W00032-100CM

Description
Radio frequency assembly BNC male to MHV male cable 100 cm length using RG58 coax from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. BNC male to MHV male cable 100 cm length using RG58 coax, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom BNC to MHV cable assembly orders will ship same day as well.
Datasheet
Description
Radio frequency assembly BNC male to MHV male cable 100 cm length using RG58 coax from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. BNC male to MHV male cable 100 cm length using RG58 coax, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom BNC to MHV cable assembly orders will ship same day as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Male to MHV Male Cable 100 cm Length Using RG58 Coax - PE3W00032-100CM - Pasternack
Irvine, CA, United States
BNC Male to MHV Male Cable 100 cm Length Using RG58 Coax
PE3W00032-100CM
BNC Male to MHV Male Cable 100 cm Length Using RG58 Coax PE3W00032-100CM
Radio frequency assembly BNC male to MHV male cable 100 cm length using RG58 coax from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. BNC male to MHV male cable 100 cm length using RG58 coax, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom BNC to MHV cable assembly orders will ship same day as well.

Radio frequency assembly BNC male to MHV male cable 100 cm length using RG58 coax from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. BNC male to MHV male cable 100 cm length using RG58 coax, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom BNC to MHV cable assembly orders will ship same day as well.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3W00032-100CM
Product Name BNC Male to MHV Male Cable 100 cm Length Using RG58 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cables And RF Cable Assemblies - NT26 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details