Pasternack 1.0mm Male to 1.0mm Female Precision Cable 12 Inch Length Using PE-TC110 Coax, RoHS PE3TC1221-12

Description
Radio frequency assembly 1.0mm male to 1.0mm female precision cable 12 inch length using PE-TC110 coax, RoHS from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. 1.0mm male to 1.0mm female precision cable 12 inch length using PE-TC110 coax, RoHS, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom 1.0mm to 1.0mm cable assembly orders will ship same day as well. Pasternack RF coax precision cable assembly is built with 1.0mm cable connection on one end and 1.0mm cable connection on the other. Our precision 1.0mm to 1.0mm cable assemblies have a male gender on end 1 and female on end 2. This 1.0mm to 1.0mm cable is a male to female coax assembly, PE3TC1221-12, can also be known as a precision 1.0mm plug to 1.0mm jack cable assembly and will be shipped same-day as it is purchased. 1.0mm plug to 1.0mm jack cable assembly PE3TC1221-12 is built with PE-TC110 which is a flexible coax type. The Pasternack flexible 1.0mm cable assembly is manufactured with 1.0mm to 1.0mm cable connectors, has a 50 Ohm impedance. RF specs on this 110 GHz maximum frequency 1.0mm male to 1.0mm female cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. PE3TC1221-12 can also be used in the other direction and will be 1.0mm female to 1.0mm male cable assembly if the opposite connectivity is required. Precision 1.0mm plug to 1.0mm jack cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality 1.0mm to 1.0mm cable assembly for quick shipment worldwide. Variations of 1.0mm cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this 1.0mm male to 1.0mm female precision cable 12 inch length using PE-TC110 coax, RoHS.
Datasheet
Description
Radio frequency assembly 1.0mm male to 1.0mm female precision cable 12 inch length using PE-TC110 coax, RoHS from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. 1.0mm male to 1.0mm female precision cable 12 inch length using PE-TC110 coax, RoHS, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom 1.0mm to 1.0mm cable assembly orders will ship same day as well. Pasternack RF coax precision cable assembly is built with 1.0mm cable connection on one end and 1.0mm cable connection on the other. Our precision 1.0mm to 1.0mm cable assemblies have a male gender on end 1 and female on end 2. This 1.0mm to 1.0mm cable is a male to female coax assembly, PE3TC1221-12, can also be known as a precision 1.0mm plug to 1.0mm jack cable assembly and will be shipped same-day as it is purchased. 1.0mm plug to 1.0mm jack cable assembly PE3TC1221-12 is built with PE-TC110 which is a flexible coax type. The Pasternack flexible 1.0mm cable assembly is manufactured with 1.0mm to 1.0mm cable connectors, has a 50 Ohm impedance. RF specs on this 110 GHz maximum frequency 1.0mm male to 1.0mm female cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. PE3TC1221-12 can also be used in the other direction and will be 1.0mm female to 1.0mm male cable assembly if the opposite connectivity is required. Precision 1.0mm plug to 1.0mm jack cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality 1.0mm to 1.0mm cable assembly for quick shipment worldwide. Variations of 1.0mm cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this 1.0mm male to 1.0mm female precision cable 12 inch length using PE-TC110 coax, RoHS.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0mm Male to 1.0mm Female Precision Cable 12 Inch Length Using PE-TC110 Coax, RoHS - PE3TC1221-12 - Pasternack
Irvine, CA, United States
1.0mm Male to 1.0mm Female Precision Cable 12 Inch Length Using PE-TC110 Coax, RoHS
PE3TC1221-12
1.0mm Male to 1.0mm Female Precision Cable 12 Inch Length Using PE-TC110 Coax, RoHS PE3TC1221-12
Radio frequency assembly 1.0mm male to 1.0mm female precision cable 12 inch length using PE-TC110 coax, RoHS from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. 1.0mm male to 1.0mm female precision cable 12 inch length using PE-TC110 coax, RoHS, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom 1.0mm to 1.0mm cable assembly orders will ship same day as well. Pasternack RF coax precision cable assembly is built with 1.0mm cable connection on one end and 1.0mm cable connection on the other. Our precision 1.0mm to 1.0mm cable assemblies have a male gender on end 1 and female on end 2. This 1.0mm to 1.0mm cable is a male to female coax assembly, PE3TC1221-12, can also be known as a precision 1.0mm plug to 1.0mm jack cable assembly and will be shipped same-day as it is purchased. 1.0mm plug to 1.0mm jack cable assembly PE3TC1221-12 is built with PE-TC110 which is a flexible coax type. The Pasternack flexible 1.0mm cable assembly is manufactured with 1.0mm to 1.0mm cable connectors, has a 50 Ohm impedance. RF specs on this 110 GHz maximum frequency 1.0mm male to 1.0mm female cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. PE3TC1221-12 can also be used in the other direction and will be 1.0mm female to 1.0mm male cable assembly if the opposite connectivity is required. Precision 1.0mm plug to 1.0mm jack cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality 1.0mm to 1.0mm cable assembly for quick shipment worldwide. Variations of 1.0mm cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this 1.0mm male to 1.0mm female precision cable 12 inch length using PE-TC110 coax, RoHS.

Radio frequency assembly 1.0mm male to 1.0mm female precision cable 12 inch length using PE-TC110 coax, RoHS from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. 1.0mm male to 1.0mm female precision cable 12 inch length using PE-TC110 coax, RoHS, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom 1.0mm to 1.0mm cable assembly orders will ship same day as well.

Pasternack RF coax precision cable assembly is built with 1.0mm cable connection on one end and 1.0mm cable connection on the other. Our precision 1.0mm to 1.0mm cable assemblies have a male gender on end 1 and female on end 2. This 1.0mm to 1.0mm cable is a male to female coax assembly, PE3TC1221-12, can also be known as a precision 1.0mm plug to 1.0mm jack cable assembly and will be shipped same-day as it is purchased.

1.0mm plug to 1.0mm jack cable assembly PE3TC1221-12 is built with PE-TC110 which is a flexible coax type. The Pasternack flexible 1.0mm cable assembly is manufactured with 1.0mm to 1.0mm cable connectors, has a 50 Ohm impedance. RF specs on this 110 GHz maximum frequency 1.0mm male to 1.0mm female cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. PE3TC1221-12 can also be used in the other direction and will be 1.0mm female to 1.0mm male cable assembly if the opposite connectivity is required.

Precision 1.0mm plug to 1.0mm jack cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality 1.0mm to 1.0mm cable assembly for quick shipment worldwide. Variations of 1.0mm cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this 1.0mm male to 1.0mm female precision cable 12 inch length using PE-TC110 coax, RoHS.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3TC1221-12
Product Name 1.0mm Male to 1.0mm Female Precision Cable 12 Inch Length Using PE-TC110 Coax, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details