Pasternack MIL-DTL-17 BNC Male to SMA Male Cable 18 Inch Length Using M17/119-RG174 Coax PE3M0101-18

Description
Radio frequency assembly MIL-DTL-17 BNC male to SMA male cable 18 inch length using M17/119-RG174 coax from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack MIL-DTL-17 (also referenced as MIL-C-17) coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. MIL-DTL-17 BNC male to SMA male cable 18 inch length using M17/119-RG174 coax, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom M39012/16-0220 BNC to M39012/55-3026 SMA cable assembly orders will ship same day as well. Pasternack RF coax high reliability cable assembly is built with M39012/16-0220 BNC cable connection on one end and M39012/55-3026 SMA cable connection on the other. Our high reliability M39012/16-0220 BNC to M39012/55-3026 SMA cable assemblies have a male gender on end 1 and male on end 2. This M39012/16-0220 BNC to M39012/55-3026 SMA cable is a male to male coax assembly, PE3M0101-18, can also be known as a MIL-DTL-17/MIL-C-17 high reliability M39012/16-0220 BNC plug to M39012/55-3026 SMA plug cable assembly and will be shipped same-day as it is purchased in most cases. M39012/16-0220 BNC plug to M39012/55-3026 SMA plug cable assembly PE3M0101-18 is built with M17/119-RG174 which is a flexible coax. The Pasternack flexible M39012/16-0220 BNC cable assembly is manufactured with M39012/16-0220 BNC to M39012/55-3026 SMA cable connectors, has a 50 Ohm impedance and is single shielded. RF specs on this MIL-C-17 1 GHz maximum frequency M39012/16-0220 BNC male to M39012/55-3026 SMA male cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. PE3M0101-18 can also be used in the other direction and will be M39012/55-3026 SMA male to M39012/16-0220 BNC male cable assembly when used in the opposite direction. High reliability M39012/16-0220 BNC plug to M39012/55-3026 SMA plug cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality M39012/16-0220 BNC to M39012/55-3026 SMA cable assembly for quick shipment worldwide. Variations of M39012/16-0220 BNC cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this MIL-DTL-17 BNC male to SMA male cable 18 inch length using M17/119-RG174 coax.
Datasheet
Description
Radio frequency assembly MIL-DTL-17 BNC male to SMA male cable 18 inch length using M17/119-RG174 coax from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack MIL-DTL-17 (also referenced as MIL-C-17) coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. MIL-DTL-17 BNC male to SMA male cable 18 inch length using M17/119-RG174 coax, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom M39012/16-0220 BNC to M39012/55-3026 SMA cable assembly orders will ship same day as well. Pasternack RF coax high reliability cable assembly is built with M39012/16-0220 BNC cable connection on one end and M39012/55-3026 SMA cable connection on the other. Our high reliability M39012/16-0220 BNC to M39012/55-3026 SMA cable assemblies have a male gender on end 1 and male on end 2. This M39012/16-0220 BNC to M39012/55-3026 SMA cable is a male to male coax assembly, PE3M0101-18, can also be known as a MIL-DTL-17/MIL-C-17 high reliability M39012/16-0220 BNC plug to M39012/55-3026 SMA plug cable assembly and will be shipped same-day as it is purchased in most cases. M39012/16-0220 BNC plug to M39012/55-3026 SMA plug cable assembly PE3M0101-18 is built with M17/119-RG174 which is a flexible coax. The Pasternack flexible M39012/16-0220 BNC cable assembly is manufactured with M39012/16-0220 BNC to M39012/55-3026 SMA cable connectors, has a 50 Ohm impedance and is single shielded. RF specs on this MIL-C-17 1 GHz maximum frequency M39012/16-0220 BNC male to M39012/55-3026 SMA male cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. PE3M0101-18 can also be used in the other direction and will be M39012/55-3026 SMA male to M39012/16-0220 BNC male cable assembly when used in the opposite direction. High reliability M39012/16-0220 BNC plug to M39012/55-3026 SMA plug cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality M39012/16-0220 BNC to M39012/55-3026 SMA cable assembly for quick shipment worldwide. Variations of M39012/16-0220 BNC cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this MIL-DTL-17 BNC male to SMA male cable 18 inch length using M17/119-RG174 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL-DTL-17 BNC Male to SMA Male Cable 18 Inch Length Using M17/119-RG174 Coax - PE3M0101-18 - Pasternack
Irvine, CA, United States
MIL-DTL-17 BNC Male to SMA Male Cable 18 Inch Length Using M17/119-RG174 Coax
PE3M0101-18
MIL-DTL-17 BNC Male to SMA Male Cable 18 Inch Length Using M17/119-RG174 Coax PE3M0101-18
Radio frequency assembly MIL-DTL-17 BNC male to SMA male cable 18 inch length using M17/119-RG174 coax from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack MIL-DTL-17 (also referenced as MIL-C-17) coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. MIL-DTL-17 BNC male to SMA male cable 18 inch length using M17/119-RG174 coax, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom M39012/16-0220 BNC to M39012/55-3026 SMA cable assembly orders will ship same day as well. Pasternack RF coax high reliability cable assembly is built with M39012/16-0220 BNC cable connection on one end and M39012/55-3026 SMA cable connection on the other. Our high reliability M39012/16-0220 BNC to M39012/55-3026 SMA cable assemblies have a male gender on end 1 and male on end 2. This M39012/16-0220 BNC to M39012/55-3026 SMA cable is a male to male coax assembly, PE3M0101-18, can also be known as a MIL-DTL-17/MIL-C-17 high reliability M39012/16-0220 BNC plug to M39012/55-3026 SMA plug cable assembly and will be shipped same-day as it is purchased in most cases. M39012/16-0220 BNC plug to M39012/55-3026 SMA plug cable assembly PE3M0101-18 is built with M17/119-RG174 which is a flexible coax. The Pasternack flexible M39012/16-0220 BNC cable assembly is manufactured with M39012/16-0220 BNC to M39012/55-3026 SMA cable connectors, has a 50 Ohm impedance and is single shielded. RF specs on this MIL-C-17 1 GHz maximum frequency M39012/16-0220 BNC male to M39012/55-3026 SMA male cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. PE3M0101-18 can also be used in the other direction and will be M39012/55-3026 SMA male to M39012/16-0220 BNC male cable assembly when used in the opposite direction. High reliability M39012/16-0220 BNC plug to M39012/55-3026 SMA plug cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality M39012/16-0220 BNC to M39012/55-3026 SMA cable assembly for quick shipment worldwide. Variations of M39012/16-0220 BNC cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this MIL-DTL-17 BNC male to SMA male cable 18 inch length using M17/119-RG174 coax.

Radio frequency assembly MIL-DTL-17 BNC male to SMA male cable 18 inch length using M17/119-RG174 coax from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack MIL-DTL-17 (also referenced as MIL-C-17) coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. MIL-DTL-17 BNC male to SMA male cable 18 inch length using M17/119-RG174 coax, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom M39012/16-0220 BNC to M39012/55-3026 SMA cable assembly orders will ship same day as well.

Pasternack RF coax high reliability cable assembly is built with M39012/16-0220 BNC cable connection on one end and M39012/55-3026 SMA cable connection on the other. Our high reliability M39012/16-0220 BNC to M39012/55-3026 SMA cable assemblies have a male gender on end 1 and male on end 2. This M39012/16-0220 BNC to M39012/55-3026 SMA cable is a male to male coax assembly, PE3M0101-18, can also be known as a MIL-DTL-17/MIL-C-17 high reliability M39012/16-0220 BNC plug to M39012/55-3026 SMA plug cable assembly and will be shipped same-day as it is purchased in most cases.

M39012/16-0220 BNC plug to M39012/55-3026 SMA plug cable assembly PE3M0101-18 is built with M17/119-RG174 which is a flexible coax. The Pasternack flexible M39012/16-0220 BNC cable assembly is manufactured with M39012/16-0220 BNC to M39012/55-3026 SMA cable connectors, has a 50 Ohm impedance and is single shielded. RF specs on this MIL-C-17 1 GHz maximum frequency M39012/16-0220 BNC male to M39012/55-3026 SMA male cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. PE3M0101-18 can also be used in the other direction and will be M39012/55-3026 SMA male to M39012/16-0220 BNC male cable assembly when used in the opposite direction.

High reliability M39012/16-0220 BNC plug to M39012/55-3026 SMA plug cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality M39012/16-0220 BNC to M39012/55-3026 SMA cable assembly for quick shipment worldwide. Variations of M39012/16-0220 BNC cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this MIL-DTL-17 BNC male to SMA male cable 18 inch length using M17/119-RG174 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3M0101-18
Product Name MIL-DTL-17 BNC Male to SMA Male Cable 18 Inch Length Using M17/119-RG174 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details