Pasternack MIL-DTL-17 SMA Male Right Angle to SMA Male Right Angle Cable 30 Inch Length Using M17/113-RG316 Coax PE3M0093-30

Description
Radio frequency assembly MIL-DTL-17 SMA male right angle to SMA male right angle cable 30 inch length using M17/113-RG316 coax from Pasternack is just one product from one of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack MIL-DTL-17 coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. MIL-DTL-17 SMA male right angle to SMA male right angle cable 30 inch length using M17/113-RG316 coax, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom M39012/56-3107 SMA to M39012/56-3107 SMA cable assembly orders will as well. Pasternack RF coax cable assembly is built with right angle M39012/56-3107 SMA cable connection on one end and right angle M39012/56-3107 SMA cable connection on the other. Our right angle M39012/56-3107 SMA to right angle M39012/56-3107 SMA cable assemblies have a male gender on end 1 and male on end 2. This M39012/56-3107 SMA to M39012/56-3107 SMA cable is a male to male coax assembly, PE3M0093-30, can also be known as a MIL-DTL-17 right angle M39012/56-3107 SMA plug to right angle M39012/56-3107 SMA plug cable assembly and will be shipped same-day after it is purchased. M39012/56-3107 SMA plug to M39012/56-3107 SMA plug cable assembly PE3M0093-30 is built with M17/113-RG316 which is a flexible. The Pasternack flexible M39012/56-3107 SMA cable assembly is manufactured with right angle M39012/56-3107 SMA to right angle M39012/56-3107 SMA cable connectors, has a 50 Ohm impedance and is single shielded. RF specs on this MIL-DTL-17 3 GHz maximum frequency M39012/56-3107 SMA right angle male to M39012/56-3107 SMA right angle male cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. Also, PE3M0093-30 can be used in the other direction and will be right angle M39012/56-3107 SMA male to right angle M39012/56-3107 SMA male cable assembly. M39012/56-3107 SMA right angle plug to M39012/56-3107 SMA right angle plug cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality M39012/56-3107 SMA to M39012/56-3107 SMA cable assembly for quick shipment worldwide. A large selection of other MIL-DTL-17 coaxial cables that will ship the same day are also available. Variations of M39012/56-3107 SMA cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this MIL-DTL-17 SMA male right angle to SMA male right angle cable 30 inch length using M17/113-RG316 coax.
Datasheet
Description
Radio frequency assembly MIL-DTL-17 SMA male right angle to SMA male right angle cable 30 inch length using M17/113-RG316 coax from Pasternack is just one product from one of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack MIL-DTL-17 coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. MIL-DTL-17 SMA male right angle to SMA male right angle cable 30 inch length using M17/113-RG316 coax, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom M39012/56-3107 SMA to M39012/56-3107 SMA cable assembly orders will as well. Pasternack RF coax cable assembly is built with right angle M39012/56-3107 SMA cable connection on one end and right angle M39012/56-3107 SMA cable connection on the other. Our right angle M39012/56-3107 SMA to right angle M39012/56-3107 SMA cable assemblies have a male gender on end 1 and male on end 2. This M39012/56-3107 SMA to M39012/56-3107 SMA cable is a male to male coax assembly, PE3M0093-30, can also be known as a MIL-DTL-17 right angle M39012/56-3107 SMA plug to right angle M39012/56-3107 SMA plug cable assembly and will be shipped same-day after it is purchased. M39012/56-3107 SMA plug to M39012/56-3107 SMA plug cable assembly PE3M0093-30 is built with M17/113-RG316 which is a flexible. The Pasternack flexible M39012/56-3107 SMA cable assembly is manufactured with right angle M39012/56-3107 SMA to right angle M39012/56-3107 SMA cable connectors, has a 50 Ohm impedance and is single shielded. RF specs on this MIL-DTL-17 3 GHz maximum frequency M39012/56-3107 SMA right angle male to M39012/56-3107 SMA right angle male cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. Also, PE3M0093-30 can be used in the other direction and will be right angle M39012/56-3107 SMA male to right angle M39012/56-3107 SMA male cable assembly. M39012/56-3107 SMA right angle plug to M39012/56-3107 SMA right angle plug cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality M39012/56-3107 SMA to M39012/56-3107 SMA cable assembly for quick shipment worldwide. A large selection of other MIL-DTL-17 coaxial cables that will ship the same day are also available. Variations of M39012/56-3107 SMA cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this MIL-DTL-17 SMA male right angle to SMA male right angle cable 30 inch length using M17/113-RG316 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL-DTL-17 SMA Male Right Angle to SMA Male Right Angle Cable 30 Inch Length Using M17/113-RG316 Coax - PE3M0093-30 - Pasternack
Irvine, CA, United States
MIL-DTL-17 SMA Male Right Angle to SMA Male Right Angle Cable 30 Inch Length Using M17/113-RG316 Coax
PE3M0093-30
MIL-DTL-17 SMA Male Right Angle to SMA Male Right Angle Cable 30 Inch Length Using M17/113-RG316 Coax PE3M0093-30
Radio frequency assembly MIL-DTL-17 SMA male right angle to SMA male right angle cable 30 inch length using M17/113-RG316 coax from Pasternack is just one product from one of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack MIL-DTL-17 coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. MIL-DTL-17 SMA male right angle to SMA male right angle cable 30 inch length using M17/113-RG316 coax, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom M39012/56-3107 SMA to M39012/56-3107 SMA cable assembly orders will as well. Pasternack RF coax cable assembly is built with right angle M39012/56-3107 SMA cable connection on one end and right angle M39012/56-3107 SMA cable connection on the other. Our right angle M39012/56-3107 SMA to right angle M39012/56-3107 SMA cable assemblies have a male gender on end 1 and male on end 2. This M39012/56-3107 SMA to M39012/56-3107 SMA cable is a male to male coax assembly, PE3M0093-30, can also be known as a MIL-DTL-17 right angle M39012/56-3107 SMA plug to right angle M39012/56-3107 SMA plug cable assembly and will be shipped same-day after it is purchased. M39012/56-3107 SMA plug to M39012/56-3107 SMA plug cable assembly PE3M0093-30 is built with M17/113-RG316 which is a flexible. The Pasternack flexible M39012/56-3107 SMA cable assembly is manufactured with right angle M39012/56-3107 SMA to right angle M39012/56-3107 SMA cable connectors, has a 50 Ohm impedance and is single shielded. RF specs on this MIL-DTL-17 3 GHz maximum frequency M39012/56-3107 SMA right angle male to M39012/56-3107 SMA right angle male cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. Also, PE3M0093-30 can be used in the other direction and will be right angle M39012/56-3107 SMA male to right angle M39012/56-3107 SMA male cable assembly. M39012/56-3107 SMA right angle plug to M39012/56-3107 SMA right angle plug cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality M39012/56-3107 SMA to M39012/56-3107 SMA cable assembly for quick shipment worldwide. A large selection of other MIL-DTL-17 coaxial cables that will ship the same day are also available. Variations of M39012/56-3107 SMA cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this MIL-DTL-17 SMA male right angle to SMA male right angle cable 30 inch length using M17/113-RG316 coax.

Radio frequency assembly MIL-DTL-17 SMA male right angle to SMA male right angle cable 30 inch length using M17/113-RG316 coax from Pasternack is just one product from one of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack MIL-DTL-17 coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. MIL-DTL-17 SMA male right angle to SMA male right angle cable 30 inch length using M17/113-RG316 coax, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom M39012/56-3107 SMA to M39012/56-3107 SMA cable assembly orders will as well.

Pasternack RF coax cable assembly is built with right angle M39012/56-3107 SMA cable connection on one end and right angle M39012/56-3107 SMA cable connection on the other. Our right angle M39012/56-3107 SMA to right angle M39012/56-3107 SMA cable assemblies have a male gender on end 1 and male on end 2. This M39012/56-3107 SMA to M39012/56-3107 SMA cable is a male to male coax assembly, PE3M0093-30, can also be known as a MIL-DTL-17 right angle M39012/56-3107 SMA plug to right angle M39012/56-3107 SMA plug cable assembly and will be shipped same-day after it is purchased.

M39012/56-3107 SMA plug to M39012/56-3107 SMA plug cable assembly PE3M0093-30 is built with M17/113-RG316 which is a flexible. The Pasternack flexible M39012/56-3107 SMA cable assembly is manufactured with right angle M39012/56-3107 SMA to right angle M39012/56-3107 SMA cable connectors, has a 50 Ohm impedance and is single shielded. RF specs on this MIL-DTL-17 3 GHz maximum frequency M39012/56-3107 SMA right angle male to M39012/56-3107 SMA right angle male cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. Also, PE3M0093-30 can be used in the other direction and will be right angle M39012/56-3107 SMA male to right angle M39012/56-3107 SMA male cable assembly.

M39012/56-3107 SMA right angle plug to M39012/56-3107 SMA right angle plug cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality M39012/56-3107 SMA to M39012/56-3107 SMA cable assembly for quick shipment worldwide. A large selection of other MIL-DTL-17 coaxial cables that will ship the same day are also available. Variations of M39012/56-3107 SMA cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this MIL-DTL-17 SMA male right angle to SMA male right angle cable 30 inch length using M17/113-RG316 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3M0093-30
Product Name MIL-DTL-17 SMA Male Right Angle to SMA Male Right Angle Cable 30 Inch Length Using M17/113-RG316 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details