Pasternack MIL-DTL-17 BNC Male to TNC Male Cable 30 Inch Length Using M17/113-RG316 Coax PE3M0089-30

Description
Radio frequency assembly MIL-DTL-17 BNC male to TNC male cable 30 inch length using M17/113-RG316 coax from Pasternack is just one product from one of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack MIL-DTL-17 coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. MIL-DTL-17 BNC male to TNC male cable 30 inch length using M17/113-RG316 coax, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom M39012/16-0220 BNC to M39012/26-0018 TNC cable assembly orders will as well. Pasternack RF coax cable assembly is built with M39012/16-0220 BNC cable connection on one end and M39012/26-0018 TNC cable connection on the other. Our M39012/16-0220 BNC to M39012/26-0018 TNC cable assemblies have a male gender on end 1 and male on end 2. This M39012/16-0220 BNC to M39012/26-0018 TNC cable is a male to male coax assembly, PE3M0089-30, can also be known as a MIL-DTL-17 M39012/16-0220 BNC plug to M39012/26-0018 TNC plug cable assembly and will be shipped same-day after it is purchased. M39012/16-0220 BNC plug to M39012/26-0018 TNC plug cable assembly PE3M0089-30 is built with M17/113-RG316 which is a flexible. The Pasternack flexible M39012/16-0220 BNC cable assembly is manufactured with M39012/16-0220 BNC to M39012/26-0018 TNC cable connectors, has a 50 Ohm impedance and is single shielded. RF specs on this MIL-DTL-17 3 GHz maximum frequency M39012/16-0220 BNC male to M39012/26-0018 TNC male cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. Also, PE3M0089-30 can be used in the other direction and will be M39012/26-0018 TNC male to M39012/16-0220 BNC male cable assembly. M39012/16-0220 BNC plug to M39012/26-0018 TNC plug cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality M39012/16-0220 BNC to M39012/26-0018 TNC cable assembly for quick shipment worldwide. A large selection of other MIL-DTL-17 coaxial cables that will ship the same day are also available. Variations of M39012/16-0220 BNC cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this MIL-DTL-17 BNC male to TNC male cable 30 inch length using M17/113-RG316 coax.
Datasheet
Description
Radio frequency assembly MIL-DTL-17 BNC male to TNC male cable 30 inch length using M17/113-RG316 coax from Pasternack is just one product from one of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack MIL-DTL-17 coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. MIL-DTL-17 BNC male to TNC male cable 30 inch length using M17/113-RG316 coax, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom M39012/16-0220 BNC to M39012/26-0018 TNC cable assembly orders will as well. Pasternack RF coax cable assembly is built with M39012/16-0220 BNC cable connection on one end and M39012/26-0018 TNC cable connection on the other. Our M39012/16-0220 BNC to M39012/26-0018 TNC cable assemblies have a male gender on end 1 and male on end 2. This M39012/16-0220 BNC to M39012/26-0018 TNC cable is a male to male coax assembly, PE3M0089-30, can also be known as a MIL-DTL-17 M39012/16-0220 BNC plug to M39012/26-0018 TNC plug cable assembly and will be shipped same-day after it is purchased. M39012/16-0220 BNC plug to M39012/26-0018 TNC plug cable assembly PE3M0089-30 is built with M17/113-RG316 which is a flexible. The Pasternack flexible M39012/16-0220 BNC cable assembly is manufactured with M39012/16-0220 BNC to M39012/26-0018 TNC cable connectors, has a 50 Ohm impedance and is single shielded. RF specs on this MIL-DTL-17 3 GHz maximum frequency M39012/16-0220 BNC male to M39012/26-0018 TNC male cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. Also, PE3M0089-30 can be used in the other direction and will be M39012/26-0018 TNC male to M39012/16-0220 BNC male cable assembly. M39012/16-0220 BNC plug to M39012/26-0018 TNC plug cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality M39012/16-0220 BNC to M39012/26-0018 TNC cable assembly for quick shipment worldwide. A large selection of other MIL-DTL-17 coaxial cables that will ship the same day are also available. Variations of M39012/16-0220 BNC cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this MIL-DTL-17 BNC male to TNC male cable 30 inch length using M17/113-RG316 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL-DTL-17 BNC Male to TNC Male Cable 30 Inch Length Using M17/113-RG316 Coax - PE3M0089-30 - Pasternack
Irvine, CA, United States
MIL-DTL-17 BNC Male to TNC Male Cable 30 Inch Length Using M17/113-RG316 Coax
PE3M0089-30
MIL-DTL-17 BNC Male to TNC Male Cable 30 Inch Length Using M17/113-RG316 Coax PE3M0089-30
Radio frequency assembly MIL-DTL-17 BNC male to TNC male cable 30 inch length using M17/113-RG316 coax from Pasternack is just one product from one of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack MIL-DTL-17 coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. MIL-DTL-17 BNC male to TNC male cable 30 inch length using M17/113-RG316 coax, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom M39012/16-0220 BNC to M39012/26-0018 TNC cable assembly orders will as well. Pasternack RF coax cable assembly is built with M39012/16-0220 BNC cable connection on one end and M39012/26-0018 TNC cable connection on the other. Our M39012/16-0220 BNC to M39012/26-0018 TNC cable assemblies have a male gender on end 1 and male on end 2. This M39012/16-0220 BNC to M39012/26-0018 TNC cable is a male to male coax assembly, PE3M0089-30, can also be known as a MIL-DTL-17 M39012/16-0220 BNC plug to M39012/26-0018 TNC plug cable assembly and will be shipped same-day after it is purchased. M39012/16-0220 BNC plug to M39012/26-0018 TNC plug cable assembly PE3M0089-30 is built with M17/113-RG316 which is a flexible. The Pasternack flexible M39012/16-0220 BNC cable assembly is manufactured with M39012/16-0220 BNC to M39012/26-0018 TNC cable connectors, has a 50 Ohm impedance and is single shielded. RF specs on this MIL-DTL-17 3 GHz maximum frequency M39012/16-0220 BNC male to M39012/26-0018 TNC male cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. Also, PE3M0089-30 can be used in the other direction and will be M39012/26-0018 TNC male to M39012/16-0220 BNC male cable assembly. M39012/16-0220 BNC plug to M39012/26-0018 TNC plug cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality M39012/16-0220 BNC to M39012/26-0018 TNC cable assembly for quick shipment worldwide. A large selection of other MIL-DTL-17 coaxial cables that will ship the same day are also available. Variations of M39012/16-0220 BNC cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this MIL-DTL-17 BNC male to TNC male cable 30 inch length using M17/113-RG316 coax.

Radio frequency assembly MIL-DTL-17 BNC male to TNC male cable 30 inch length using M17/113-RG316 coax from Pasternack is just one product from one of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack MIL-DTL-17 coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. MIL-DTL-17 BNC male to TNC male cable 30 inch length using M17/113-RG316 coax, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom M39012/16-0220 BNC to M39012/26-0018 TNC cable assembly orders will as well.

Pasternack RF coax cable assembly is built with M39012/16-0220 BNC cable connection on one end and M39012/26-0018 TNC cable connection on the other. Our M39012/16-0220 BNC to M39012/26-0018 TNC cable assemblies have a male gender on end 1 and male on end 2. This M39012/16-0220 BNC to M39012/26-0018 TNC cable is a male to male coax assembly, PE3M0089-30, can also be known as a MIL-DTL-17 M39012/16-0220 BNC plug to M39012/26-0018 TNC plug cable assembly and will be shipped same-day after it is purchased.

M39012/16-0220 BNC plug to M39012/26-0018 TNC plug cable assembly PE3M0089-30 is built with M17/113-RG316 which is a flexible. The Pasternack flexible M39012/16-0220 BNC cable assembly is manufactured with M39012/16-0220 BNC to M39012/26-0018 TNC cable connectors, has a 50 Ohm impedance and is single shielded. RF specs on this MIL-DTL-17 3 GHz maximum frequency M39012/16-0220 BNC male to M39012/26-0018 TNC male cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. Also, PE3M0089-30 can be used in the other direction and will be M39012/26-0018 TNC male to M39012/16-0220 BNC male cable assembly.

M39012/16-0220 BNC plug to M39012/26-0018 TNC plug cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality M39012/16-0220 BNC to M39012/26-0018 TNC cable assembly for quick shipment worldwide. A large selection of other MIL-DTL-17 coaxial cables that will ship the same day are also available. Variations of M39012/16-0220 BNC cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this MIL-DTL-17 BNC male to TNC male cable 30 inch length using M17/113-RG316 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3M0089-30
Product Name MIL-DTL-17 BNC Male to TNC Male Cable 30 Inch Length Using M17/113-RG316 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details