Pasternack MIL-DTL-17 N Female to N Female Cable 30 Inch Length Using M17/60-RG142 Coax PE3M0011-30

Description
Radio frequency assembly MIL-DTL-17 N female to N female cable 30 inch length using M17/60-RG142 coax from Pasternack is just one product from one of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack MIL-DTL-17 coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. MIL-DTL-17 N female to N female cable 30 inch length using M17/60-RG142 coax, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom M39012/02-0503 type N to M39012/02-0503 type N cable assembly orders will as well. Pasternack RF coax cable assembly is built with M39012/02-0503 N type cable connection on one end and M39012/02-0503 N type cable connection on the other. Our M39012/02-0503 type N to M39012/02-0503 type N cable assemblies have a female gender on end 1 and female on end 2. This M39012/02-0503 N type to M39012/02-0503 type N cable is a female to female coax assembly, PE3M0011-30, can also be known as a MIL-DTL-17 M39012/02-0503 type N jack to M39012/02-0503 type N jack cable assembly and will be shipped same-day after it is purchased. M39012/02-0503 N type jack to M39012/02-0503 type N jack cable assembly PE3M0011-30 is built with M17/60-RG142 which is a flexible. The Pasternack flexible M39012/02-0503 N cable assembly is manufactured with M39012/02-0503 type N to M39012/02-0503 type N cable connectors, has a 50 Ohm impedance and is double shielded. RF specs on this MIL-DTL-17 11 GHz maximum frequency M39012/02-0503 N type female to M39012/02-0503 type N female cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. Also, PE3M0011-30 can be used in the other direction and will be M39012/02-0503 N type female to M39012/02-0503 type N female cable assembly. M39012/02-0503 type N jack to M39012/02-0503 N type jack cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality M39012/02-0503 type N to M39012/02-0503 type N cable assembly for quick shipment worldwide. A large selection of other MIL-DTL-17 coaxial cables that will ship the same day are also available. Variations of M39012/02-0503 type N cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this MIL-DTL-17 N female to N female cable 30 inch length using M17/60-RG142 coax.
Datasheet
Description
Radio frequency assembly MIL-DTL-17 N female to N female cable 30 inch length using M17/60-RG142 coax from Pasternack is just one product from one of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack MIL-DTL-17 coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. MIL-DTL-17 N female to N female cable 30 inch length using M17/60-RG142 coax, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom M39012/02-0503 type N to M39012/02-0503 type N cable assembly orders will as well. Pasternack RF coax cable assembly is built with M39012/02-0503 N type cable connection on one end and M39012/02-0503 N type cable connection on the other. Our M39012/02-0503 type N to M39012/02-0503 type N cable assemblies have a female gender on end 1 and female on end 2. This M39012/02-0503 N type to M39012/02-0503 type N cable is a female to female coax assembly, PE3M0011-30, can also be known as a MIL-DTL-17 M39012/02-0503 type N jack to M39012/02-0503 type N jack cable assembly and will be shipped same-day after it is purchased. M39012/02-0503 N type jack to M39012/02-0503 type N jack cable assembly PE3M0011-30 is built with M17/60-RG142 which is a flexible. The Pasternack flexible M39012/02-0503 N cable assembly is manufactured with M39012/02-0503 type N to M39012/02-0503 type N cable connectors, has a 50 Ohm impedance and is double shielded. RF specs on this MIL-DTL-17 11 GHz maximum frequency M39012/02-0503 N type female to M39012/02-0503 type N female cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. Also, PE3M0011-30 can be used in the other direction and will be M39012/02-0503 N type female to M39012/02-0503 type N female cable assembly. M39012/02-0503 type N jack to M39012/02-0503 N type jack cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality M39012/02-0503 type N to M39012/02-0503 type N cable assembly for quick shipment worldwide. A large selection of other MIL-DTL-17 coaxial cables that will ship the same day are also available. Variations of M39012/02-0503 type N cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this MIL-DTL-17 N female to N female cable 30 inch length using M17/60-RG142 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL-DTL-17 N Female to N Female Cable 30 Inch Length Using M17/60-RG142 Coax - PE3M0011-30 - Pasternack
Irvine, CA, United States
MIL-DTL-17 N Female to N Female Cable 30 Inch Length Using M17/60-RG142 Coax
PE3M0011-30
MIL-DTL-17 N Female to N Female Cable 30 Inch Length Using M17/60-RG142 Coax PE3M0011-30
Radio frequency assembly MIL-DTL-17 N female to N female cable 30 inch length using M17/60-RG142 coax from Pasternack is just one product from one of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack MIL-DTL-17 coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. MIL-DTL-17 N female to N female cable 30 inch length using M17/60-RG142 coax, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom M39012/02-0503 type N to M39012/02-0503 type N cable assembly orders will as well. Pasternack RF coax cable assembly is built with M39012/02-0503 N type cable connection on one end and M39012/02-0503 N type cable connection on the other. Our M39012/02-0503 type N to M39012/02-0503 type N cable assemblies have a female gender on end 1 and female on end 2. This M39012/02-0503 N type to M39012/02-0503 type N cable is a female to female coax assembly, PE3M0011-30, can also be known as a MIL-DTL-17 M39012/02-0503 type N jack to M39012/02-0503 type N jack cable assembly and will be shipped same-day after it is purchased. M39012/02-0503 N type jack to M39012/02-0503 type N jack cable assembly PE3M0011-30 is built with M17/60-RG142 which is a flexible. The Pasternack flexible M39012/02-0503 N cable assembly is manufactured with M39012/02-0503 type N to M39012/02-0503 type N cable connectors, has a 50 Ohm impedance and is double shielded. RF specs on this MIL-DTL-17 11 GHz maximum frequency M39012/02-0503 N type female to M39012/02-0503 type N female cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. Also, PE3M0011-30 can be used in the other direction and will be M39012/02-0503 N type female to M39012/02-0503 type N female cable assembly. M39012/02-0503 type N jack to M39012/02-0503 N type jack cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality M39012/02-0503 type N to M39012/02-0503 type N cable assembly for quick shipment worldwide. A large selection of other MIL-DTL-17 coaxial cables that will ship the same day are also available. Variations of M39012/02-0503 type N cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this MIL-DTL-17 N female to N female cable 30 inch length using M17/60-RG142 coax.

Radio frequency assembly MIL-DTL-17 N female to N female cable 30 inch length using M17/60-RG142 coax from Pasternack is just one product from one of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack MIL-DTL-17 coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. MIL-DTL-17 N female to N female cable 30 inch length using M17/60-RG142 coax, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom M39012/02-0503 type N to M39012/02-0503 type N cable assembly orders will as well.

Pasternack RF coax cable assembly is built with M39012/02-0503 N type cable connection on one end and M39012/02-0503 N type cable connection on the other. Our M39012/02-0503 type N to M39012/02-0503 type N cable assemblies have a female gender on end 1 and female on end 2. This M39012/02-0503 N type to M39012/02-0503 type N cable is a female to female coax assembly, PE3M0011-30, can also be known as a MIL-DTL-17 M39012/02-0503 type N jack to M39012/02-0503 type N jack cable assembly and will be shipped same-day after it is purchased.

M39012/02-0503 N type jack to M39012/02-0503 type N jack cable assembly PE3M0011-30 is built with M17/60-RG142 which is a flexible. The Pasternack flexible M39012/02-0503 N cable assembly is manufactured with M39012/02-0503 type N to M39012/02-0503 type N cable connectors, has a 50 Ohm impedance and is double shielded. RF specs on this MIL-DTL-17 11 GHz maximum frequency M39012/02-0503 N type female to M39012/02-0503 type N female cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. Also, PE3M0011-30 can be used in the other direction and will be M39012/02-0503 N type female to M39012/02-0503 type N female cable assembly.

M39012/02-0503 type N jack to M39012/02-0503 N type jack cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality M39012/02-0503 type N to M39012/02-0503 type N cable assembly for quick shipment worldwide. A large selection of other MIL-DTL-17 coaxial cables that will ship the same day are also available. Variations of M39012/02-0503 type N cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this MIL-DTL-17 N female to N female cable 30 inch length using M17/60-RG142 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3M0011-30
Product Name MIL-DTL-17 N Female to N Female Cable 30 Inch Length Using M17/60-RG142 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details