Pasternack N Male Right Angle to N Male Right Angle Cable 24 Inch Length Using PE-141FLEX Coax, RoHS PE3CA1049-24

Description
PE3CA1049-24 is a type N male right angle to type N male right angle cable using PE-141FLEX coax. This Pasternack type N male right angle to type N male right angle cable assembly uses a 50 Ohm N type for connector 1 and a 50 Ohm type N for connector 2. N type right angle to N type right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male type N right angle to male type N right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3CA1049-24 type N male right angle to type N male right angle cable assembly is constructed with PE-141FLEX coax and the maximum VSWR is 1.35:1.
Datasheet
Description
PE3CA1049-24 is a type N male right angle to type N male right angle cable using PE-141FLEX coax. This Pasternack type N male right angle to type N male right angle cable assembly uses a 50 Ohm N type for connector 1 and a 50 Ohm type N for connector 2. N type right angle to N type right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male type N right angle to male type N right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3CA1049-24 type N male right angle to type N male right angle cable assembly is constructed with PE-141FLEX coax and the maximum VSWR is 1.35:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Male Right Angle to N Male Right Angle Cable 24 Inch Length Using PE-141FLEX Coax, RoHS - PE3CA1049-24 - Pasternack
Irvine, CA, United States
N Male Right Angle to N Male Right Angle Cable 24 Inch Length Using PE-141FLEX Coax, RoHS
PE3CA1049-24
N Male Right Angle to N Male Right Angle Cable 24 Inch Length Using PE-141FLEX Coax, RoHS PE3CA1049-24
PE3CA1049-24 is a type N male right angle to type N male right angle cable using PE-141FLEX coax. This Pasternack type N male right angle to type N male right angle cable assembly uses a 50 Ohm N type for connector 1 and a 50 Ohm type N for connector 2. N type right angle to N type right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male type N right angle to male type N right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3CA1049-24 type N male right angle to type N male right angle cable assembly is constructed with PE-141FLEX coax and the maximum VSWR is 1.35:1.

PE3CA1049-24 is a type N male right angle to type N male right angle cable using PE-141FLEX coax. This Pasternack type N male right angle to type N male right angle cable assembly uses a 50 Ohm N type for connector 1 and a 50 Ohm type N for connector 2. N type right angle to N type right angle coaxial cable assembly uses 90 degree right angle coax cable connector.

Our male type N right angle to male type N right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3CA1049-24 type N male right angle to type N male right angle cable assembly is constructed with PE-141FLEX coax and the maximum VSWR is 1.35:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3CA1049-24
Product Name N Male Right Angle to N Male Right Angle Cable 24 Inch Length Using PE-141FLEX Coax, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KME-1-24DC-5-LED - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
Power, Line Cables and Extension Cords - 189-512005-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 12 ft (36.58 dm)
Connector Type NEMA 5-15P
View Details