Pasternack 75 Ohm N Male to 75 Ohm F Male Cable 60 cm Length Using 75 Ohm Armored Test Coax, RoHS PE3CA1031-60CM

Description
Radio frequency assembly 75 Ohm N male to 75 Ohm F male cable 60 cm length using 75 Ohm armored test coax, RoHS from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. 75 Ohm N male to 75 Ohm F male cable 60 cm length using 75 Ohm armored test coax, RoHS, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom N type to type F cable assembly orders will ship same day as well. Pasternack RF coax cable assembly is built with type N cable connection on one end and F type cable connection on the other. Our type N to type F cable assemblies have a male gender on end 1 and male on end 2. This type N to type F cable is a male to male coax assembly, PE3CA1031-60CM, can also be known as a N type plug to F type plug cable assembly and will be shipped same-day as it is purchased. type N plug to type F plug cable assembly PE3CA1031-60CM is built with flexible cable which is a flexible coax type. The Pasternack flexible N cable assembly is manufactured with N type to type F cable connectors, has a 75 Ohm impedance. RF specs on this 3 GHz maximum frequency type N male to type F male cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. PE3CA1031-60CM can also be used in the other direction and will be F type male to type N male cable assembly if the opposite connectivity is required. N type plug to F type plug cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality type N to type F cable assembly for quick shipment worldwide. Variations of type N cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this 75 Ohm N male to 75 Ohm F male cable 60 cm length using 75 Ohm armored test coax, RoHS.
Datasheet
Description
Radio frequency assembly 75 Ohm N male to 75 Ohm F male cable 60 cm length using 75 Ohm armored test coax, RoHS from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. 75 Ohm N male to 75 Ohm F male cable 60 cm length using 75 Ohm armored test coax, RoHS, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom N type to type F cable assembly orders will ship same day as well. Pasternack RF coax cable assembly is built with type N cable connection on one end and F type cable connection on the other. Our type N to type F cable assemblies have a male gender on end 1 and male on end 2. This type N to type F cable is a male to male coax assembly, PE3CA1031-60CM, can also be known as a N type plug to F type plug cable assembly and will be shipped same-day as it is purchased. type N plug to type F plug cable assembly PE3CA1031-60CM is built with flexible cable which is a flexible coax type. The Pasternack flexible N cable assembly is manufactured with N type to type F cable connectors, has a 75 Ohm impedance. RF specs on this 3 GHz maximum frequency type N male to type F male cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. PE3CA1031-60CM can also be used in the other direction and will be F type male to type N male cable assembly if the opposite connectivity is required. N type plug to F type plug cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality type N to type F cable assembly for quick shipment worldwide. Variations of type N cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this 75 Ohm N male to 75 Ohm F male cable 60 cm length using 75 Ohm armored test coax, RoHS.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 Ohm N Male to 75 Ohm F Male Cable 60 cm Length Using 75 Ohm Armored Test Coax, RoHS - PE3CA1031-60CM - Pasternack
Irvine, CA, United States
75 Ohm N Male to 75 Ohm F Male Cable 60 cm Length Using 75 Ohm Armored Test Coax, RoHS
PE3CA1031-60CM
75 Ohm N Male to 75 Ohm F Male Cable 60 cm Length Using 75 Ohm Armored Test Coax, RoHS PE3CA1031-60CM
Radio frequency assembly 75 Ohm N male to 75 Ohm F male cable 60 cm length using 75 Ohm armored test coax, RoHS from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. 75 Ohm N male to 75 Ohm F male cable 60 cm length using 75 Ohm armored test coax, RoHS, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom N type to type F cable assembly orders will ship same day as well. Pasternack RF coax cable assembly is built with type N cable connection on one end and F type cable connection on the other. Our type N to type F cable assemblies have a male gender on end 1 and male on end 2. This type N to type F cable is a male to male coax assembly, PE3CA1031-60CM, can also be known as a N type plug to F type plug cable assembly and will be shipped same-day as it is purchased. type N plug to type F plug cable assembly PE3CA1031-60CM is built with flexible cable which is a flexible coax type. The Pasternack flexible N cable assembly is manufactured with N type to type F cable connectors, has a 75 Ohm impedance. RF specs on this 3 GHz maximum frequency type N male to type F male cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. PE3CA1031-60CM can also be used in the other direction and will be F type male to type N male cable assembly if the opposite connectivity is required. N type plug to F type plug cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality type N to type F cable assembly for quick shipment worldwide. Variations of type N cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this 75 Ohm N male to 75 Ohm F male cable 60 cm length using 75 Ohm armored test coax, RoHS.

Radio frequency assembly 75 Ohm N male to 75 Ohm F male cable 60 cm length using 75 Ohm armored test coax, RoHS from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. 75 Ohm N male to 75 Ohm F male cable 60 cm length using 75 Ohm armored test coax, RoHS, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom N type to type F cable assembly orders will ship same day as well.

Pasternack RF coax cable assembly is built with type N cable connection on one end and F type cable connection on the other. Our type N to type F cable assemblies have a male gender on end 1 and male on end 2. This type N to type F cable is a male to male coax assembly, PE3CA1031-60CM, can also be known as a N type plug to F type plug cable assembly and will be shipped same-day as it is purchased.

type N plug to type F plug cable assembly PE3CA1031-60CM is built with flexible cable which is a flexible coax type. The Pasternack flexible N cable assembly is manufactured with N type to type F cable connectors, has a 75 Ohm impedance. RF specs on this 3 GHz maximum frequency type N male to type F male cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. PE3CA1031-60CM can also be used in the other direction and will be F type male to type N male cable assembly if the opposite connectivity is required.

N type plug to F type plug cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality type N to type F cable assembly for quick shipment worldwide. Variations of type N cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this 75 Ohm N male to 75 Ohm F male cable 60 cm length using 75 Ohm armored test coax, RoHS.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3CA1031-60CM
Product Name 75 Ohm N Male to 75 Ohm F Male Cable 60 cm Length Using 75 Ohm Armored Test Coax, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details