Pasternack SMA Male to UMCX 2.5 Plug Cable 12 Inch Length Using 0.81mm Coax, RoHS PE3CA1023-12

Description
PE3CA1023-12 is a SMA male to UMCX 2.5 plug cable using 0.81mm coax. This Pasternack SMA male to UMCX 2.5 plug cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm UMCX 2.5 for connector 2. Our male SMA to plug UMCX 2.5 cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3CA1023-12 SMA male to UMCX 2.5 plug cable assembly is constructed with 0.81mm coax and the maximum VSWR is 1.5:1.
Datasheet
Description
PE3CA1023-12 is a SMA male to UMCX 2.5 plug cable using 0.81mm coax. This Pasternack SMA male to UMCX 2.5 plug cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm UMCX 2.5 for connector 2. Our male SMA to plug UMCX 2.5 cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3CA1023-12 SMA male to UMCX 2.5 plug cable assembly is constructed with 0.81mm coax and the maximum VSWR is 1.5:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male to UMCX 2.5 Plug Cable 12 Inch Length Using 0.81mm Coax, RoHS - PE3CA1023-12 - Pasternack
Irvine, CA, United States
SMA Male to UMCX 2.5 Plug Cable 12 Inch Length Using 0.81mm Coax, RoHS
PE3CA1023-12
SMA Male to UMCX 2.5 Plug Cable 12 Inch Length Using 0.81mm Coax, RoHS PE3CA1023-12
PE3CA1023-12 is a SMA male to UMCX 2.5 plug cable using 0.81mm coax. This Pasternack SMA male to UMCX 2.5 plug cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm UMCX 2.5 for connector 2. Our male SMA to plug UMCX 2.5 cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3CA1023-12 SMA male to UMCX 2.5 plug cable assembly is constructed with 0.81mm coax and the maximum VSWR is 1.5:1.

PE3CA1023-12 is a SMA male to UMCX 2.5 plug cable using 0.81mm coax. This Pasternack SMA male to UMCX 2.5 plug cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm UMCX 2.5 for connector 2.

Our male SMA to plug UMCX 2.5 cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3CA1023-12 SMA male to UMCX 2.5 plug cable assembly is constructed with 0.81mm coax and the maximum VSWR is 1.5:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3CA1023-12
Product Name SMA Male to UMCX 2.5 Plug Cable 12 Inch Length Using 0.81mm Coax, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details