Pasternack Fire Rated 7/16 DIN Female to 7/16 DIN Female Low PIM Cable 200 cm Length Using SPF-375 Coax Using Times Microwave Parts PE3C6510-200CM

Description
Radio frequency assembly fire rated 7/16 DIN female to 7/16 DIN female low PIM cable 200 cm length using SPF-375 coax using Times Microwave parts from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack low PIM (Passive Intermodulation, also called Intermod for short) coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. Fire rated 7/16 DIN female to 7/16 DIN female low PIM cable 200 cm length using SPF-375 coax using Times Microwave parts, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom TC-SPP375-716F-LP 7/16 DIN to TC-SPP375-716F-LP 7/16 DIN cable assembly orders will ship same day as well.
Datasheet
Description
Radio frequency assembly fire rated 7/16 DIN female to 7/16 DIN female low PIM cable 200 cm length using SPF-375 coax using Times Microwave parts from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack low PIM (Passive Intermodulation, also called Intermod for short) coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. Fire rated 7/16 DIN female to 7/16 DIN female low PIM cable 200 cm length using SPF-375 coax using Times Microwave parts, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom TC-SPP375-716F-LP 7/16 DIN to TC-SPP375-716F-LP 7/16 DIN cable assembly orders will ship same day as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Rated 7/16 DIN Female to 7/16 DIN Female Low PIM Cable 200 cm Length Using SPF-375 Coax Using Times Microwave Parts - PE3C6510-200CM - Pasternack
Irvine, CA, United States
Fire Rated 7/16 DIN Female to 7/16 DIN Female Low PIM Cable 200 cm Length Using SPF-375 Coax Using Times Microwave Parts
PE3C6510-200CM
Fire Rated 7/16 DIN Female to 7/16 DIN Female Low PIM Cable 200 cm Length Using SPF-375 Coax Using Times Microwave Parts PE3C6510-200CM
Radio frequency assembly fire rated 7/16 DIN female to 7/16 DIN female low PIM cable 200 cm length using SPF-375 coax using Times Microwave parts from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack low PIM (Passive Intermodulation, also called Intermod for short) coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. Fire rated 7/16 DIN female to 7/16 DIN female low PIM cable 200 cm length using SPF-375 coax using Times Microwave parts, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom TC-SPP375-716F-LP 7/16 DIN to TC-SPP375-716F-LP 7/16 DIN cable assembly orders will ship same day as well.

Radio frequency assembly fire rated 7/16 DIN female to 7/16 DIN female low PIM cable 200 cm length using SPF-375 coax using Times Microwave parts from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack low PIM (Passive Intermodulation, also called Intermod for short) coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. Fire rated 7/16 DIN female to 7/16 DIN female low PIM cable 200 cm length using SPF-375 coax using Times Microwave parts, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom TC-SPP375-716F-LP 7/16 DIN to TC-SPP375-716F-LP 7/16 DIN cable assembly orders will ship same day as well.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3C6510-200CM
Product Name Fire Rated 7/16 DIN Female to 7/16 DIN Female Low PIM Cable 200 cm Length Using SPF-375 Coax Using Times Microwave Parts
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-1,5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 2479973-2 - TE Connectivity
Specs
Application RF
Product Type HDBNC Plug
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
Stability Cables - SP-292-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Connecting cable - KVI-CP-3-GS-GD-8 - Festo Corporation
Specs
Cable Length 26.25 ft (80 dm)
Connector Type M9x0.5
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers