Pasternack Outdoor Rated N Female to N Female Low PIM Cable 24 Inch Length Using SPO-375 Coax Using Times Microwave Parts PE3C6378-24

Description
Radio frequency assembly outdoor rated N female to N female low PIM cable 24 inch length using SPO-375 coax using Times Microwave parts from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack low PIM (Passive Intermodulation, also called Intermod for short) coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. Outdoor rated N female to N female low PIM cable 24 inch length using SPO-375 coax using Times Microwave parts, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom TC-SPP375-NF-LP N type to TC-SPP375-NF-LP type N cable assembly orders will ship same day as well.
Datasheet
Description
Radio frequency assembly outdoor rated N female to N female low PIM cable 24 inch length using SPO-375 coax using Times Microwave parts from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack low PIM (Passive Intermodulation, also called Intermod for short) coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. Outdoor rated N female to N female low PIM cable 24 inch length using SPO-375 coax using Times Microwave parts, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom TC-SPP375-NF-LP N type to TC-SPP375-NF-LP type N cable assembly orders will ship same day as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Rated N Female to N Female Low PIM Cable 24 Inch Length Using SPO-375 Coax Using Times Microwave Parts - PE3C6378-24 - Pasternack
Irvine, CA, United States
Outdoor Rated N Female to N Female Low PIM Cable 24 Inch Length Using SPO-375 Coax Using Times Microwave Parts
PE3C6378-24
Outdoor Rated N Female to N Female Low PIM Cable 24 Inch Length Using SPO-375 Coax Using Times Microwave Parts PE3C6378-24
Radio frequency assembly outdoor rated N female to N female low PIM cable 24 inch length using SPO-375 coax using Times Microwave parts from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack low PIM (Passive Intermodulation, also called Intermod for short) coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. Outdoor rated N female to N female low PIM cable 24 inch length using SPO-375 coax using Times Microwave parts, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom TC-SPP375-NF-LP N type to TC-SPP375-NF-LP type N cable assembly orders will ship same day as well.

Radio frequency assembly outdoor rated N female to N female low PIM cable 24 inch length using SPO-375 coax using Times Microwave parts from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack low PIM (Passive Intermodulation, also called Intermod for short) coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. Outdoor rated N female to N female low PIM cable 24 inch length using SPO-375 coax using Times Microwave parts, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom TC-SPP375-NF-LP N type to TC-SPP375-NF-LP type N cable assembly orders will ship same day as well.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3C6378-24
Product Name Outdoor Rated N Female to N Female Low PIM Cable 24 Inch Length Using SPO-375 Coax Using Times Microwave Parts
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-K4P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 2483406-2 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
Stability Cables - SP-24-MF-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Plug socket with cable - KMF-1-24DC-2,5-LED - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Socket
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers