Pasternack Fire Rated N Male to N Male Right Angle Low PIM Cable 150 cm Length Using SPF-500 Coax Using Times Microwave Parts PE3C6375-150CM

Description
Radio frequency assembly fire rated N male to N male right angle low PIM cable 150 cm length using SPF-500 coax using Times Microwave parts from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack low PIM (Passive Intermodulation, also called Intermod for short) coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. Fire rated N male to N male right angle low PIM cable 150 cm length using SPF-500 coax using Times Microwave parts, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom TC-SPO500-NM-LP N type to TC-SPO500-NM-RA-LP type N cable assembly orders will ship same day as well.
Datasheet
Description
Radio frequency assembly fire rated N male to N male right angle low PIM cable 150 cm length using SPF-500 coax using Times Microwave parts from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack low PIM (Passive Intermodulation, also called Intermod for short) coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. Fire rated N male to N male right angle low PIM cable 150 cm length using SPF-500 coax using Times Microwave parts, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom TC-SPO500-NM-LP N type to TC-SPO500-NM-RA-LP type N cable assembly orders will ship same day as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Rated N Male to N Male Right Angle Low PIM Cable 150 cm Length Using SPF-500 Coax Using Times Microwave Parts - PE3C6375-150CM - Pasternack
Irvine, CA, United States
Fire Rated N Male to N Male Right Angle Low PIM Cable 150 cm Length Using SPF-500 Coax Using Times Microwave Parts
PE3C6375-150CM
Fire Rated N Male to N Male Right Angle Low PIM Cable 150 cm Length Using SPF-500 Coax Using Times Microwave Parts PE3C6375-150CM
Radio frequency assembly fire rated N male to N male right angle low PIM cable 150 cm length using SPF-500 coax using Times Microwave parts from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack low PIM (Passive Intermodulation, also called Intermod for short) coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. Fire rated N male to N male right angle low PIM cable 150 cm length using SPF-500 coax using Times Microwave parts, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom TC-SPO500-NM-LP N type to TC-SPO500-NM-RA-LP type N cable assembly orders will ship same day as well.

Radio frequency assembly fire rated N male to N male right angle low PIM cable 150 cm length using SPF-500 coax using Times Microwave parts from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack low PIM (Passive Intermodulation, also called Intermod for short) coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. Fire rated N male to N male right angle low PIM cable 150 cm length using SPF-500 coax using Times Microwave parts, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom TC-SPO500-NM-LP N type to TC-SPO500-NM-RA-LP type N cable assembly orders will ship same day as well.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3C6375-150CM
Product Name Fire Rated N Male to N Male Right Angle Low PIM Cable 150 cm Length Using SPF-500 Coax Using Times Microwave Parts
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 1368139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 328 ft (1000 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details