Pasternack Outdoor Rated N Male Right Angle to N Male Right Angle Low PIM Cable 24 Inch Length Using SPO-500 Coax Using Times Microwave Parts PE3C6373-24

Description
Radio frequency assembly outdoor rated N male right angle to N male right angle low PIM cable 24 inch length using SPO-500 coax using Times Microwave parts from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack low PIM (Passive Intermodulation, also called Intermod for short) coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. Outdoor rated N male right angle to N male right angle low PIM cable 24 inch length using SPO-500 coax using Times Microwave parts, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom TC-SPO500-NM-RA-LP type N to TC-SPO500-NM-RA-LP N type cable assembly orders will ship same day as well.
Datasheet
Description
Radio frequency assembly outdoor rated N male right angle to N male right angle low PIM cable 24 inch length using SPO-500 coax using Times Microwave parts from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack low PIM (Passive Intermodulation, also called Intermod for short) coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. Outdoor rated N male right angle to N male right angle low PIM cable 24 inch length using SPO-500 coax using Times Microwave parts, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom TC-SPO500-NM-RA-LP type N to TC-SPO500-NM-RA-LP N type cable assembly orders will ship same day as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Rated N Male Right Angle to N Male Right Angle Low PIM Cable 24 Inch Length Using SPO-500 Coax Using Times Microwave Parts - PE3C6373-24 - Pasternack
Irvine, CA, United States
Outdoor Rated N Male Right Angle to N Male Right Angle Low PIM Cable 24 Inch Length Using SPO-500 Coax Using Times Microwave Parts
PE3C6373-24
Outdoor Rated N Male Right Angle to N Male Right Angle Low PIM Cable 24 Inch Length Using SPO-500 Coax Using Times Microwave Parts PE3C6373-24
Radio frequency assembly outdoor rated N male right angle to N male right angle low PIM cable 24 inch length using SPO-500 coax using Times Microwave parts from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack low PIM (Passive Intermodulation, also called Intermod for short) coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. Outdoor rated N male right angle to N male right angle low PIM cable 24 inch length using SPO-500 coax using Times Microwave parts, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom TC-SPO500-NM-RA-LP type N to TC-SPO500-NM-RA-LP N type cable assembly orders will ship same day as well.

Radio frequency assembly outdoor rated N male right angle to N male right angle low PIM cable 24 inch length using SPO-500 coax using Times Microwave parts from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack low PIM (Passive Intermodulation, also called Intermod for short) coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. Outdoor rated N male right angle to N male right angle low PIM cable 24 inch length using SPO-500 coax using Times Microwave parts, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom TC-SPO500-NM-RA-LP type N to TC-SPO500-NM-RA-LP N type cable assembly orders will ship same day as well.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3C6373-24
Product Name Outdoor Rated N Male Right Angle to N Male Right Angle Low PIM Cable 24 Inch Length Using SPO-500 Coax Using Times Microwave Parts
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details