Pasternack BNC Male to BNC Male Right Angle Cable 24 Inch Length Using 75 Ohm RG179 Coax PE3C3375-24

Description
PE3C3375-24 is a BNC male to BNC male right angle cable using RG179 coax. This Pasternack BNC male to BNC male right angle cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. BNC to BNC right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male BNC to male BNC right angle cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3C3375-24 BNC male to BNC male right angle cable assembly is constructed with RG179 coax and the maximum VSWR is 1.5:1.
Description
PE3C3375-24 is a BNC male to BNC male right angle cable using RG179 coax. This Pasternack BNC male to BNC male right angle cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. BNC to BNC right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male BNC to male BNC right angle cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3C3375-24 BNC male to BNC male right angle cable assembly is constructed with RG179 coax and the maximum VSWR is 1.5:1.

Suppliers

Company
Product
Description
Supplier Links
BNC Male to BNC Male Right Angle Cable 24 Inch Length Using 75 Ohm RG179 Coax - PE3C3375-24 - Pasternack
Irvine, CA, United States
BNC Male to BNC Male Right Angle Cable 24 Inch Length Using 75 Ohm RG179 Coax
PE3C3375-24
BNC Male to BNC Male Right Angle Cable 24 Inch Length Using 75 Ohm RG179 Coax PE3C3375-24
PE3C3375-24 is a BNC male to BNC male right angle cable using RG179 coax. This Pasternack BNC male to BNC male right angle cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. BNC to BNC right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male BNC to male BNC right angle cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3C3375-24 BNC male to BNC male right angle cable assembly is constructed with RG179 coax and the maximum VSWR is 1.5:1.

PE3C3375-24 is a BNC male to BNC male right angle cable using RG179 coax. This Pasternack BNC male to BNC male right angle cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. BNC to BNC right angle coaxial cable assembly uses 90 degree right angle coax cable connector.

Our male BNC to male BNC right angle cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3C3375-24 BNC male to BNC male right angle cable assembly is constructed with RG179 coax and the maximum VSWR is 1.5:1.

Supplier's Site

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3C3375-24
Product Name BNC Male to BNC Male Right Angle Cable 24 Inch Length Using 75 Ohm RG179 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power Cord, Fan; 2; Straight; UL Listed, CSA Certified; 300 V; 7 A - 70111457 - Allied Electronics, Inc.
Specs
Cable Length 1 ft (3.05 dm)
Connector Type SPT-1 (18/2) Female
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
View Details
2 suppliers