Pasternack BNC Male to BNC Male Cable 60 Inch Length Using 75 Ohm RG179 Coax PE3C3349-60

Description
PE3C3349-60 is a BNC male to BNC male cable using RG179 coax. This Pasternack BNC male to BNC male cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. Our male BNC to male BNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3C3349-60 BNC male to BNC male cable assembly is constructed with RG179 coax and the maximum VSWR is 1.4:1.
Datasheet
Description
PE3C3349-60 is a BNC male to BNC male cable using RG179 coax. This Pasternack BNC male to BNC male cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. Our male BNC to male BNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3C3349-60 BNC male to BNC male cable assembly is constructed with RG179 coax and the maximum VSWR is 1.4:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Male to BNC Male Cable 60 Inch Length Using 75 Ohm RG179 Coax - PE3C3349-60 - Pasternack
Irvine, CA, United States
BNC Male to BNC Male Cable 60 Inch Length Using 75 Ohm RG179 Coax
PE3C3349-60
BNC Male to BNC Male Cable 60 Inch Length Using 75 Ohm RG179 Coax PE3C3349-60
PE3C3349-60 is a BNC male to BNC male cable using RG179 coax. This Pasternack BNC male to BNC male cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. Our male BNC to male BNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3C3349-60 BNC male to BNC male cable assembly is constructed with RG179 coax and the maximum VSWR is 1.4:1.

PE3C3349-60 is a BNC male to BNC male cable using RG179 coax. This Pasternack BNC male to BNC male cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2.

Our male BNC to male BNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3C3349-60 BNC male to BNC male cable assembly is constructed with RG179 coax and the maximum VSWR is 1.4:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3C3349-60
Product Name BNC Male to BNC Male Cable 60 Inch Length Using 75 Ohm RG179 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details