Pasternack SMA Male Right Angle to N Male Right Angle Low Loss Test Cable 50 cm Length Using PE-P300LL Coax PE3C3249-50CM

Description
PE3C3249-50CM is a SMA male right angle to N type male right angle cable using PE-P300LL coax. This Pasternack SMA male right angle to type N male right angle cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm type N for connector 2. SMA right angle to type N right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male SMA right angle to male N type right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3C3249-50CM SMA male right angle to type N male right angle cable assembly is constructed with PE-P300LL coax and the maximum VSWR is 1.4:1.
Datasheet
Description
PE3C3249-50CM is a SMA male right angle to N type male right angle cable using PE-P300LL coax. This Pasternack SMA male right angle to type N male right angle cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm type N for connector 2. SMA right angle to type N right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male SMA right angle to male N type right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3C3249-50CM SMA male right angle to type N male right angle cable assembly is constructed with PE-P300LL coax and the maximum VSWR is 1.4:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male Right Angle to N Male Right Angle Low Loss Test Cable 50 cm Length Using PE-P300LL Coax - PE3C3249-50CM - Pasternack
Irvine, CA, United States
SMA Male Right Angle to N Male Right Angle Low Loss Test Cable 50 cm Length Using PE-P300LL Coax
PE3C3249-50CM
SMA Male Right Angle to N Male Right Angle Low Loss Test Cable 50 cm Length Using PE-P300LL Coax PE3C3249-50CM
PE3C3249-50CM is a SMA male right angle to N type male right angle cable using PE-P300LL coax. This Pasternack SMA male right angle to type N male right angle cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm type N for connector 2. SMA right angle to type N right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male SMA right angle to male N type right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3C3249-50CM SMA male right angle to type N male right angle cable assembly is constructed with PE-P300LL coax and the maximum VSWR is 1.4:1.

PE3C3249-50CM is a SMA male right angle to N type male right angle cable using PE-P300LL coax. This Pasternack SMA male right angle to type N male right angle cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm type N for connector 2. SMA right angle to type N right angle coaxial cable assembly uses 90 degree right angle coax cable connector.

Our male SMA right angle to male N type right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3C3249-50CM SMA male right angle to type N male right angle cable assembly is constructed with PE-P300LL coax and the maximum VSWR is 1.4:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3C3249-50CM
Product Name SMA Male Right Angle to N Male Right Angle Low Loss Test Cable 50 cm Length Using PE-P300LL Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2400/405-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Coaxial Cable - 1407628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 65.62 ft (200 dm)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details