Pasternack 1.85mm Male to 1.85mm Male Cable 150 cm Length Using PE-P086 Coax PE3C0752-150CM

Description
PE3C0752-150CM is a 1.85mm male to 1.85mm male cable using PE-P086 coax. This Pasternack 1.85mm male to 1.85mm male cable assembly uses a 50 Ohm 1.85mm for connector 1 and a 50 Ohm 1.85mm for connector 2. Our male 1.85mm to male 1.85mm cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3C0752-150CM 1.85mm male to 1.85mm male cable assembly is constructed with PE-P086 coax and the maximum VSWR is 1.4:1.
Datasheet
Description
PE3C0752-150CM is a 1.85mm male to 1.85mm male cable using PE-P086 coax. This Pasternack 1.85mm male to 1.85mm male cable assembly uses a 50 Ohm 1.85mm for connector 1 and a 50 Ohm 1.85mm for connector 2. Our male 1.85mm to male 1.85mm cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3C0752-150CM 1.85mm male to 1.85mm male cable assembly is constructed with PE-P086 coax and the maximum VSWR is 1.4:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.85mm Male to 1.85mm Male Cable 150 cm Length Using PE-P086 Coax - PE3C0752-150CM - Pasternack
Irvine, CA, United States
1.85mm Male to 1.85mm Male Cable 150 cm Length Using PE-P086 Coax
PE3C0752-150CM
1.85mm Male to 1.85mm Male Cable 150 cm Length Using PE-P086 Coax PE3C0752-150CM
PE3C0752-150CM is a 1.85mm male to 1.85mm male cable using PE-P086 coax. This Pasternack 1.85mm male to 1.85mm male cable assembly uses a 50 Ohm 1.85mm for connector 1 and a 50 Ohm 1.85mm for connector 2. Our male 1.85mm to male 1.85mm cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3C0752-150CM 1.85mm male to 1.85mm male cable assembly is constructed with PE-P086 coax and the maximum VSWR is 1.4:1.

PE3C0752-150CM is a 1.85mm male to 1.85mm male cable using PE-P086 coax. This Pasternack 1.85mm male to 1.85mm male cable assembly uses a 50 Ohm 1.85mm for connector 1 and a 50 Ohm 1.85mm for connector 2.

Our male 1.85mm to male 1.85mm cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3C0752-150CM 1.85mm male to 1.85mm male cable assembly is constructed with PE-P086 coax and the maximum VSWR is 1.4:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3C0752-150CM
Product Name 1.85mm Male to 1.85mm Male Cable 150 cm Length Using PE-P086 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-292-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details