Pasternack N Male to N Female Cable 72 Inch Length Using RG316 Coax, RoHS PE3986LF-72

Description
PE3986LF-72 is a N type male to N type female cable using RG316 coax. This Pasternack type N male to type N female cable assembly uses a 50 Ohm N type for connector 1 and a 50 Ohm type N for connector 2. Our male type N to female type N cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3986LF-72 N type male to N type female cable assembly is constructed with RG316 coax.
Datasheet
Description
PE3986LF-72 is a N type male to N type female cable using RG316 coax. This Pasternack type N male to type N female cable assembly uses a 50 Ohm N type for connector 1 and a 50 Ohm type N for connector 2. Our male type N to female type N cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3986LF-72 N type male to N type female cable assembly is constructed with RG316 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Male to N Female Cable 72 Inch Length Using RG316 Coax, RoHS - PE3986LF-72 - Pasternack
Irvine, CA, United States
N Male to N Female Cable 72 Inch Length Using RG316 Coax, RoHS
PE3986LF-72
N Male to N Female Cable 72 Inch Length Using RG316 Coax, RoHS PE3986LF-72
PE3986LF-72 is a N type male to N type female cable using RG316 coax. This Pasternack type N male to type N female cable assembly uses a 50 Ohm N type for connector 1 and a 50 Ohm type N for connector 2. Our male type N to female type N cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3986LF-72 N type male to N type female cable assembly is constructed with RG316 coax.

PE3986LF-72 is a N type male to N type female cable using RG316 coax. This Pasternack type N male to type N female cable assembly uses a 50 Ohm N type for connector 1 and a 50 Ohm type N for connector 2.

Our male type N to female type N cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3986LF-72 N type male to N type female cable assembly is constructed with RG316 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3986LF-72
Product Name N Male to N Female Cable 72 Inch Length Using RG316 Coax, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/102-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 1767052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.4921 ft (1.5 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details