Pasternack SMA Female to Blue FAKRA Plug Cable 36 Inch Length Using RG174 Coax PE39345C-36

Description
PE39345C-36 is a SMA female to FAKRA plug cable using RG174 coax. This Pasternack SMA female to FAKRA plug cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm FAKRA for connector 2. Our female SMA to plug FAKRA cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE39345C-36 SMA female to FAKRA plug cable assembly is constructed with RG174 coax.
Datasheet
Description
PE39345C-36 is a SMA female to FAKRA plug cable using RG174 coax. This Pasternack SMA female to FAKRA plug cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm FAKRA for connector 2. Our female SMA to plug FAKRA cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE39345C-36 SMA female to FAKRA plug cable assembly is constructed with RG174 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Female to Blue FAKRA Plug Cable 36 Inch Length Using RG174 Coax - PE39345C-36 - Pasternack
Irvine, CA, United States
SMA Female to Blue FAKRA Plug Cable 36 Inch Length Using RG174 Coax
PE39345C-36
SMA Female to Blue FAKRA Plug Cable 36 Inch Length Using RG174 Coax PE39345C-36
PE39345C-36 is a SMA female to FAKRA plug cable using RG174 coax. This Pasternack SMA female to FAKRA plug cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm FAKRA for connector 2. Our female SMA to plug FAKRA cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE39345C-36 SMA female to FAKRA plug cable assembly is constructed with RG174 coax.

PE39345C-36 is a SMA female to FAKRA plug cable using RG174 coax. This Pasternack SMA female to FAKRA plug cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm FAKRA for connector 2.

Our female SMA to plug FAKRA cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE39345C-36 SMA female to FAKRA plug cable assembly is constructed with RG174 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE39345C-36
Product Name SMA Female to Blue FAKRA Plug Cable 36 Inch Length Using RG174 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details