Pasternack 3/4 inch-20 Twinax Male to 3/4 inch-20 Twinax Male Cable 90 Inch Length Using 100 Ohm PE-S330 Coax, RoHS PE3930LF-90

Description
PE3930LF-90 is a 3/4"-20 Twinax male to 3/4"-20 Twinax male cable using PE-S330 coax. This Pasternack 3/4"-20 Twinax male to 3/4"-20 Twinax male cable assembly uses a 95 Ohm 3/4"-20 Twinax for connector 1 and a 95 Ohm 3/4"-20 Twinax for connector 2. Our male 3/4"-20 Twinax to male 3/4"-20 Twinax cable assembly uses a flexible cable type that is 100 Ohm. Pasternack PE3930LF-90 3/4"-20 Twinax male to 3/4"-20 Twinax male cable assembly is constructed with PE-S330 coax.
Datasheet
Description
PE3930LF-90 is a 3/4"-20 Twinax male to 3/4"-20 Twinax male cable using PE-S330 coax. This Pasternack 3/4"-20 Twinax male to 3/4"-20 Twinax male cable assembly uses a 95 Ohm 3/4"-20 Twinax for connector 1 and a 95 Ohm 3/4"-20 Twinax for connector 2. Our male 3/4"-20 Twinax to male 3/4"-20 Twinax cable assembly uses a flexible cable type that is 100 Ohm. Pasternack PE3930LF-90 3/4"-20 Twinax male to 3/4"-20 Twinax male cable assembly is constructed with PE-S330 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 inch-20 Twinax Male to 3/4 inch-20 Twinax Male Cable 90 Inch Length Using 100 Ohm PE-S330 Coax, RoHS - PE3930LF-90 - Pasternack
Irvine, CA, United States
3/4 inch-20 Twinax Male to 3/4 inch-20 Twinax Male Cable 90 Inch Length Using 100 Ohm PE-S330 Coax, RoHS
PE3930LF-90
3/4 inch-20 Twinax Male to 3/4 inch-20 Twinax Male Cable 90 Inch Length Using 100 Ohm PE-S330 Coax, RoHS PE3930LF-90
PE3930LF-90 is a 3/4"-20 Twinax male to 3/4"-20 Twinax male cable using PE-S330 coax. This Pasternack 3/4"-20 Twinax male to 3/4"-20 Twinax male cable assembly uses a 95 Ohm 3/4"-20 Twinax for connector 1 and a 95 Ohm 3/4"-20 Twinax for connector 2. Our male 3/4"-20 Twinax to male 3/4"-20 Twinax cable assembly uses a flexible cable type that is 100 Ohm. Pasternack PE3930LF-90 3/4"-20 Twinax male to 3/4"-20 Twinax male cable assembly is constructed with PE-S330 coax.

PE3930LF-90 is a 3/4"-20 Twinax male to 3/4"-20 Twinax male cable using PE-S330 coax. This Pasternack 3/4"-20 Twinax male to 3/4"-20 Twinax male cable assembly uses a 95 Ohm 3/4"-20 Twinax for connector 1 and a 95 Ohm 3/4"-20 Twinax for connector 2.

Our male 3/4"-20 Twinax to male 3/4"-20 Twinax cable assembly uses a flexible cable type that is 100 Ohm. Pasternack PE3930LF-90 3/4"-20 Twinax male to 3/4"-20 Twinax male cable assembly is constructed with PE-S330 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3930LF-90
Product Name 3/4 inch-20 Twinax Male to 3/4 inch-20 Twinax Male Cable 90 Inch Length Using 100 Ohm PE-S330 Coax, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Coaxial Cable - 4096982 - RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.8202 ft (2.5 dm)
View Details
3 suppliers
Stability Cables - SP-185-MF-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Plug socket with cable - KMEB-2-24-M12-0,5-LED - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Socket, angled as per DIN EN 175301-803 Form C 5-pin
Rated Temperature -5 to 50 C (23 to 122 F)
View Details
2 suppliers