Pasternack TNC Male to BNC Male Cable 60 Inch Length Using 53 Ohm RG55 Coax PE3904-60

Description
PE3904-60 is a TNC male to BNC male cable using RG55 coax. This Pasternack TNC male to BNC male cable assembly uses a 50 Ohm TNC for connector 1 and a 50 Ohm BNC for connector 2. Our male TNC to male BNC cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE3904-60 TNC male to BNC male cable assembly is constructed with RG55 coax and the maximum VSWR is 1.4:1.
Datasheet
Description
PE3904-60 is a TNC male to BNC male cable using RG55 coax. This Pasternack TNC male to BNC male cable assembly uses a 50 Ohm TNC for connector 1 and a 50 Ohm BNC for connector 2. Our male TNC to male BNC cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE3904-60 TNC male to BNC male cable assembly is constructed with RG55 coax and the maximum VSWR is 1.4:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC Male to BNC Male Cable 60 Inch Length Using 53 Ohm RG55 Coax - PE3904-60 - Pasternack
Irvine, CA, United States
TNC Male to BNC Male Cable 60 Inch Length Using 53 Ohm RG55 Coax
PE3904-60
TNC Male to BNC Male Cable 60 Inch Length Using 53 Ohm RG55 Coax PE3904-60
PE3904-60 is a TNC male to BNC male cable using RG55 coax. This Pasternack TNC male to BNC male cable assembly uses a 50 Ohm TNC for connector 1 and a 50 Ohm BNC for connector 2. Our male TNC to male BNC cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE3904-60 TNC male to BNC male cable assembly is constructed with RG55 coax and the maximum VSWR is 1.4:1.

PE3904-60 is a TNC male to BNC male cable using RG55 coax. This Pasternack TNC male to BNC male cable assembly uses a 50 Ohm TNC for connector 1 and a 50 Ohm BNC for connector 2.

Our male TNC to male BNC cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE3904-60 TNC male to BNC male cable assembly is constructed with RG55 coax and the maximum VSWR is 1.4:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3904-60
Product Name TNC Male to BNC Male Cable 60 Inch Length Using 53 Ohm RG55 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details