Pasternack SMA Male to SMA Male Cable 48 Inch Length Using 93 Ohm RG62 Coax PE3899LF-48

Description
PE3899LF-48 is a SMA male to SMA male cable using RG62 coax. This Pasternack SMA male to SMA male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our male SMA to male SMA cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3899LF-48 SMA male to SMA male cable assembly is constructed with RG62 coax.
Datasheet
Description
PE3899LF-48 is a SMA male to SMA male cable using RG62 coax. This Pasternack SMA male to SMA male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our male SMA to male SMA cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3899LF-48 SMA male to SMA male cable assembly is constructed with RG62 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male to SMA Male Cable 48 Inch Length Using 93 Ohm RG62 Coax - PE3899LF-48 - Pasternack
Irvine, CA, United States
SMA Male to SMA Male Cable 48 Inch Length Using 93 Ohm RG62 Coax
PE3899LF-48
SMA Male to SMA Male Cable 48 Inch Length Using 93 Ohm RG62 Coax PE3899LF-48
PE3899LF-48 is a SMA male to SMA male cable using RG62 coax. This Pasternack SMA male to SMA male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our male SMA to male SMA cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3899LF-48 SMA male to SMA male cable assembly is constructed with RG62 coax.

PE3899LF-48 is a SMA male to SMA male cable using RG62 coax. This Pasternack SMA male to SMA male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2.

Our male SMA to male SMA cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3899LF-48 SMA male to SMA male cable assembly is constructed with RG62 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3899LF-48
Product Name SMA Male to SMA Male Cable 48 Inch Length Using 93 Ohm RG62 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-10M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-35-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Encoder cable - NEBM-T1G8-E-20-N-S1G15 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type ITT M3
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details