PE38670-36 is a type N male right angle to type N female bulkhead cable using PE-SR402FL coax. This Pasternack N type male right angle to N type female bulkhead cable assembly uses a 50 Ohm type N for connector 1 and a 50 Ohm type N for connector 2. N type right angle to N type coaxial cable assembly uses 90 degree right angle coax cable connector.
Our male type N right angle to female type N bulkhead cable assembly uses a formable cable type that is 50 Ohm. Pasternack PE38670-36 type N male right angle to type N female bulkhead cable assembly is constructed with PE-SR402FL coax.
| Pasternack | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | PE38670-36 |
| Product Name | N Male Right Angle to N Female Bulkhead Cable 36 Inch Length Using PE-SR402FL Coax |
| Application | RF |