Pasternack SHV Plug to SHV Plug Cable 24 Inch Length Using 93 Ohm RG62 Coax PE3857LF-24

Description
PE3857LF-24 is a SHV plug to SHV plug cable using RG62 coax. This Pasternack SHV plug to SHV plug cable assembly uses a 50 Ohm SHV for connector 1 and a 50 Ohm SHV for connector 2. Our plug SHV to plug SHV cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3857LF-24 SHV plug to SHV plug cable assembly is constructed with RG62 coax and the maximum VSWR is 1.4:1.
Datasheet
Description
PE3857LF-24 is a SHV plug to SHV plug cable using RG62 coax. This Pasternack SHV plug to SHV plug cable assembly uses a 50 Ohm SHV for connector 1 and a 50 Ohm SHV for connector 2. Our plug SHV to plug SHV cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3857LF-24 SHV plug to SHV plug cable assembly is constructed with RG62 coax and the maximum VSWR is 1.4:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHV Plug to SHV Plug Cable 24 Inch Length Using 93 Ohm RG62 Coax - PE3857LF-24 - Pasternack
Irvine, CA, United States
SHV Plug to SHV Plug Cable 24 Inch Length Using 93 Ohm RG62 Coax
PE3857LF-24
SHV Plug to SHV Plug Cable 24 Inch Length Using 93 Ohm RG62 Coax PE3857LF-24
PE3857LF-24 is a SHV plug to SHV plug cable using RG62 coax. This Pasternack SHV plug to SHV plug cable assembly uses a 50 Ohm SHV for connector 1 and a 50 Ohm SHV for connector 2. Our plug SHV to plug SHV cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3857LF-24 SHV plug to SHV plug cable assembly is constructed with RG62 coax and the maximum VSWR is 1.4:1.

PE3857LF-24 is a SHV plug to SHV plug cable using RG62 coax. This Pasternack SHV plug to SHV plug cable assembly uses a 50 Ohm SHV for connector 1 and a 50 Ohm SHV for connector 2.

Our plug SHV to plug SHV cable assembly uses a flexible cable type that is 93 Ohm. Pasternack PE3857LF-24 SHV plug to SHV plug cable assembly is constructed with RG62 coax and the maximum VSWR is 1.4:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3857LF-24
Product Name SHV Plug to SHV Plug Cable 24 Inch Length Using 93 Ohm RG62 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W01-23-507-03 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FM83-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details