Pasternack N Male to N Male Right Angle Cable 36 Inch Length Using PE-C600 Coax PE37947-36

Description
PE37947-36 is a N type male to N type male right angle cable using PE-C600 coax. This Pasternack type N male to type N male right angle cable assembly uses a 50 Ohm type N for connector 1 and a 50 Ohm type N for connector 2. N type to N type right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male type N to male type N right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE37947-36 N type male to N type male right angle cable assembly is constructed with PE-C600 coax.
Datasheet
Description
PE37947-36 is a N type male to N type male right angle cable using PE-C600 coax. This Pasternack type N male to type N male right angle cable assembly uses a 50 Ohm type N for connector 1 and a 50 Ohm type N for connector 2. N type to N type right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male type N to male type N right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE37947-36 N type male to N type male right angle cable assembly is constructed with PE-C600 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Male to N Male Right Angle Cable 36 Inch Length Using PE-C600 Coax - PE37947-36 - Pasternack
Irvine, CA, United States
N Male to N Male Right Angle Cable 36 Inch Length Using PE-C600 Coax
PE37947-36
N Male to N Male Right Angle Cable 36 Inch Length Using PE-C600 Coax PE37947-36
PE37947-36 is a N type male to N type male right angle cable using PE-C600 coax. This Pasternack type N male to type N male right angle cable assembly uses a 50 Ohm type N for connector 1 and a 50 Ohm type N for connector 2. N type to N type right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male type N to male type N right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE37947-36 N type male to N type male right angle cable assembly is constructed with PE-C600 coax.

PE37947-36 is a N type male to N type male right angle cable using PE-C600 coax. This Pasternack type N male to type N male right angle cable assembly uses a 50 Ohm type N for connector 1 and a 50 Ohm type N for connector 2. N type to N type right angle coaxial cable assembly uses 90 degree right angle coax cable connector.

Our male type N to male type N right angle cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE37947-36 N type male to N type male right angle cable assembly is constructed with PE-C600 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE37947-36
Product Name N Male to N Male Right Angle Cable 36 Inch Length Using PE-C600 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
8+8 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD11605F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details