Pasternack SMA Male to SMA Male Cable 6 Inch Length Using 75 Ohm RG179 Coax PE3739-6

Description
PE3739-6 is a SMA male to SMA male cable using RG179 coax. This Pasternack SMA male to SMA male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our male SMA to male SMA cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3739-6 SMA male to SMA male cable assembly is constructed with RG179 coax and the maximum VSWR is 1.4:1.
Datasheet
Description
PE3739-6 is a SMA male to SMA male cable using RG179 coax. This Pasternack SMA male to SMA male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our male SMA to male SMA cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3739-6 SMA male to SMA male cable assembly is constructed with RG179 coax and the maximum VSWR is 1.4:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male to SMA Male Cable 6 Inch Length Using 75 Ohm RG179 Coax - PE3739-6 - Pasternack
Irvine, CA, United States
SMA Male to SMA Male Cable 6 Inch Length Using 75 Ohm RG179 Coax
PE3739-6
SMA Male to SMA Male Cable 6 Inch Length Using 75 Ohm RG179 Coax PE3739-6
PE3739-6 is a SMA male to SMA male cable using RG179 coax. This Pasternack SMA male to SMA male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our male SMA to male SMA cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3739-6 SMA male to SMA male cable assembly is constructed with RG179 coax and the maximum VSWR is 1.4:1.

PE3739-6 is a SMA male to SMA male cable using RG179 coax. This Pasternack SMA male to SMA male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2.

Our male SMA to male SMA cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE3739-6 SMA male to SMA male cable assembly is constructed with RG179 coax and the maximum VSWR is 1.4:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3739-6
Product Name SMA Male to SMA Male Cable 6 Inch Length Using 75 Ohm RG179 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details