Pasternack SMA Male to N Male Cable 48 Inch Length Using 53 Ohm RG55 Coax PE3654-48

Description
PE3654-48 is a SMA male to type N male cable using RG55 coax. This Pasternack SMA male to type N male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm type N for connector 2. Our male SMA to male type N cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE3654-48 SMA male to type N male cable assembly is constructed with RG55 coax.
Datasheet
Description
PE3654-48 is a SMA male to type N male cable using RG55 coax. This Pasternack SMA male to type N male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm type N for connector 2. Our male SMA to male type N cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE3654-48 SMA male to type N male cable assembly is constructed with RG55 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male to N Male Cable 48 Inch Length Using 53 Ohm RG55 Coax - PE3654-48 - Pasternack
Irvine, CA, United States
SMA Male to N Male Cable 48 Inch Length Using 53 Ohm RG55 Coax
PE3654-48
SMA Male to N Male Cable 48 Inch Length Using 53 Ohm RG55 Coax PE3654-48
PE3654-48 is a SMA male to type N male cable using RG55 coax. This Pasternack SMA male to type N male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm type N for connector 2. Our male SMA to male type N cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE3654-48 SMA male to type N male cable assembly is constructed with RG55 coax.

PE3654-48 is a SMA male to type N male cable using RG55 coax. This Pasternack SMA male to type N male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm type N for connector 2.

Our male SMA to male type N cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE3654-48 SMA male to type N male cable assembly is constructed with RG55 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3654-48
Product Name SMA Male to N Male Cable 48 Inch Length Using 53 Ohm RG55 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details