Pasternack 3.5mm Male to 1.85mm Male Cable 24 Inch Length Using RG405 Coax, RoHS PE36535LF-24

Description
PE36535LF-24 is a 3.5mm male to 1.85mm male cable using RG405 coax. This Pasternack 3.5mm male to 1.85mm male cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 1.85mm for connector 2. Our male 3.5mm to male 1.85mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE36535LF-24 3.5mm male to 1.85mm male cable assembly is constructed with RG405 coax.
Datasheet
Description
PE36535LF-24 is a 3.5mm male to 1.85mm male cable using RG405 coax. This Pasternack 3.5mm male to 1.85mm male cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 1.85mm for connector 2. Our male 3.5mm to male 1.85mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE36535LF-24 3.5mm male to 1.85mm male cable assembly is constructed with RG405 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5mm Male to 1.85mm Male Cable 24 Inch Length Using RG405 Coax, RoHS - PE36535LF-24 - Pasternack
Irvine, CA, United States
3.5mm Male to 1.85mm Male Cable 24 Inch Length Using RG405 Coax, RoHS
PE36535LF-24
3.5mm Male to 1.85mm Male Cable 24 Inch Length Using RG405 Coax, RoHS PE36535LF-24
PE36535LF-24 is a 3.5mm male to 1.85mm male cable using RG405 coax. This Pasternack 3.5mm male to 1.85mm male cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 1.85mm for connector 2. Our male 3.5mm to male 1.85mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE36535LF-24 3.5mm male to 1.85mm male cable assembly is constructed with RG405 coax.

PE36535LF-24 is a 3.5mm male to 1.85mm male cable using RG405 coax. This Pasternack 3.5mm male to 1.85mm male cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 1.85mm for connector 2.

Our male 3.5mm to male 1.85mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE36535LF-24 3.5mm male to 1.85mm male cable assembly is constructed with RG405 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE36535LF-24
Product Name 3.5mm Male to 1.85mm Male Cable 24 Inch Length Using RG405 Coax, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details