Pasternack 3.5mm Male to 1.85mm Male Cable 6 Inch Length Using RG405 Coax PE36535-6

Description
PE36535-6 is a 3.5mm male to 1.85mm male cable using RG405 coax. This Pasternack 3.5mm male to 1.85mm male cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 1.85mm for connector 2. Our male 3.5mm to male 1.85mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE36535-6 3.5mm male to 1.85mm male cable assembly is constructed with RG405 coax.
Datasheet
Description
PE36535-6 is a 3.5mm male to 1.85mm male cable using RG405 coax. This Pasternack 3.5mm male to 1.85mm male cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 1.85mm for connector 2. Our male 3.5mm to male 1.85mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE36535-6 3.5mm male to 1.85mm male cable assembly is constructed with RG405 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5mm Male to 1.85mm Male Cable 6 Inch Length Using RG405 Coax - PE36535-6 - Pasternack
Irvine, CA, United States
3.5mm Male to 1.85mm Male Cable 6 Inch Length Using RG405 Coax
PE36535-6
3.5mm Male to 1.85mm Male Cable 6 Inch Length Using RG405 Coax PE36535-6
PE36535-6 is a 3.5mm male to 1.85mm male cable using RG405 coax. This Pasternack 3.5mm male to 1.85mm male cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 1.85mm for connector 2. Our male 3.5mm to male 1.85mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE36535-6 3.5mm male to 1.85mm male cable assembly is constructed with RG405 coax.

PE36535-6 is a 3.5mm male to 1.85mm male cable using RG405 coax. This Pasternack 3.5mm male to 1.85mm male cable assembly uses a 50 Ohm 3.5mm for connector 1 and a 50 Ohm 1.85mm for connector 2.

Our male 3.5mm to male 1.85mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE36535-6 3.5mm male to 1.85mm male cable assembly is constructed with RG405 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE36535-6
Product Name 3.5mm Male to 1.85mm Male Cable 6 Inch Length Using RG405 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-10M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-35SMA-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Plug socket with cable - KMPPE-B-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M16x0.75 as per EN 61076-2-106
Standards / Certifications DIN 47100
View Details
2 suppliers