Pasternack 2.4mm Male to 1.85mm Male Cable 48 Inch Length Using RG405 Coax PE36527-48

Description
PE36527-48 is a 2.4mm male to 1.85mm male cable using RG405 coax. This Pasternack 2.4mm male to 1.85mm male cable assembly uses a 50 Ohm 2.4mm for connector 1 and a 50 Ohm 1.85mm for connector 2. Our male 2.4mm to male 1.85mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE36527-48 2.4mm male to 1.85mm male cable assembly is constructed with RG405 coax and the maximum VSWR is 1.4:1.
Datasheet
Description
PE36527-48 is a 2.4mm male to 1.85mm male cable using RG405 coax. This Pasternack 2.4mm male to 1.85mm male cable assembly uses a 50 Ohm 2.4mm for connector 1 and a 50 Ohm 1.85mm for connector 2. Our male 2.4mm to male 1.85mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE36527-48 2.4mm male to 1.85mm male cable assembly is constructed with RG405 coax and the maximum VSWR is 1.4:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4mm Male to 1.85mm Male Cable 48 Inch Length Using RG405 Coax - PE36527-48 - Pasternack
Irvine, CA, United States
2.4mm Male to 1.85mm Male Cable 48 Inch Length Using RG405 Coax
PE36527-48
2.4mm Male to 1.85mm Male Cable 48 Inch Length Using RG405 Coax PE36527-48
PE36527-48 is a 2.4mm male to 1.85mm male cable using RG405 coax. This Pasternack 2.4mm male to 1.85mm male cable assembly uses a 50 Ohm 2.4mm for connector 1 and a 50 Ohm 1.85mm for connector 2. Our male 2.4mm to male 1.85mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE36527-48 2.4mm male to 1.85mm male cable assembly is constructed with RG405 coax and the maximum VSWR is 1.4:1.

PE36527-48 is a 2.4mm male to 1.85mm male cable using RG405 coax. This Pasternack 2.4mm male to 1.85mm male cable assembly uses a 50 Ohm 2.4mm for connector 1 and a 50 Ohm 1.85mm for connector 2.

Our male 2.4mm to male 1.85mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE36527-48 2.4mm male to 1.85mm male cable assembly is constructed with RG405 coax and the maximum VSWR is 1.4:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE36527-48
Product Name 2.4mm Male to 1.85mm Male Cable 48 Inch Length Using RG405 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-3M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
View Details
Stability Cables - SV-185-FF-38 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Circular Cable Assemblies - 2171-NEBL-T12G4-E-15-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
View Details