Pasternack 2.4mm Male to 2.4mm Male Test Cable 48 Inch Length Using PE-P160 Coax PE363-48

Description
PE363-48 is a 2.4mm male to 2.4mm male cable using PE-P160 coax. This Pasternack 2.4mm male to 2.4mm male cable assembly uses a 50 Ohm 2.4mm for connector 1 and a 50 Ohm 2.4mm for connector 2. Our male 2.4mm to male 2.4mm cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE363-48 2.4mm male to 2.4mm male cable assembly is constructed with PE-P160 coax and the maximum VSWR is 1.4:1.
Datasheet
Description
PE363-48 is a 2.4mm male to 2.4mm male cable using PE-P160 coax. This Pasternack 2.4mm male to 2.4mm male cable assembly uses a 50 Ohm 2.4mm for connector 1 and a 50 Ohm 2.4mm for connector 2. Our male 2.4mm to male 2.4mm cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE363-48 2.4mm male to 2.4mm male cable assembly is constructed with PE-P160 coax and the maximum VSWR is 1.4:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4mm Male to 2.4mm Male Test Cable 48 Inch Length Using PE-P160 Coax - PE363-48 - Pasternack
Irvine, CA, United States
2.4mm Male to 2.4mm Male Test Cable 48 Inch Length Using PE-P160 Coax
PE363-48
2.4mm Male to 2.4mm Male Test Cable 48 Inch Length Using PE-P160 Coax PE363-48
PE363-48 is a 2.4mm male to 2.4mm male cable using PE-P160 coax. This Pasternack 2.4mm male to 2.4mm male cable assembly uses a 50 Ohm 2.4mm for connector 1 and a 50 Ohm 2.4mm for connector 2. Our male 2.4mm to male 2.4mm cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE363-48 2.4mm male to 2.4mm male cable assembly is constructed with PE-P160 coax and the maximum VSWR is 1.4:1.

PE363-48 is a 2.4mm male to 2.4mm male cable using PE-P160 coax. This Pasternack 2.4mm male to 2.4mm male cable assembly uses a 50 Ohm 2.4mm for connector 1 and a 50 Ohm 2.4mm for connector 2.

Our male 2.4mm to male 2.4mm cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE363-48 2.4mm male to 2.4mm male cable assembly is constructed with PE-P160 coax and the maximum VSWR is 1.4:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE363-48
Product Name 2.4mm Male to 2.4mm Male Test Cable 48 Inch Length Using PE-P160 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details