Pasternack SMA Male to SMA Male Cable 24 Inch Length Using 53 Ohm RG55 Coax PE3572-24

Description
PE3572-24 is a SMA male to SMA male cable using RG55 coax. This Pasternack SMA male to SMA male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our male SMA to male SMA cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE3572-24 SMA male to SMA male cable assembly is constructed with RG55 coax and the maximum VSWR is 1.4:1.
Datasheet
Description
PE3572-24 is a SMA male to SMA male cable using RG55 coax. This Pasternack SMA male to SMA male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our male SMA to male SMA cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE3572-24 SMA male to SMA male cable assembly is constructed with RG55 coax and the maximum VSWR is 1.4:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male to SMA Male Cable 24 Inch Length Using 53 Ohm RG55 Coax - PE3572-24 - Pasternack
Irvine, CA, United States
SMA Male to SMA Male Cable 24 Inch Length Using 53 Ohm RG55 Coax
PE3572-24
SMA Male to SMA Male Cable 24 Inch Length Using 53 Ohm RG55 Coax PE3572-24
PE3572-24 is a SMA male to SMA male cable using RG55 coax. This Pasternack SMA male to SMA male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our male SMA to male SMA cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE3572-24 SMA male to SMA male cable assembly is constructed with RG55 coax and the maximum VSWR is 1.4:1.

PE3572-24 is a SMA male to SMA male cable using RG55 coax. This Pasternack SMA male to SMA male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2.

Our male SMA to male SMA cable assembly uses a flexible cable type that is 53 Ohm. Pasternack PE3572-24 SMA male to SMA male cable assembly is constructed with RG55 coax and the maximum VSWR is 1.4:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3572-24
Product Name SMA Male to SMA Male Cable 24 Inch Length Using 53 Ohm RG55 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/1301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Coaxial Cable - 1767052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.4921 ft (1.5 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details